EN
  • EN
  • DE

SG7905T/883B

Part No SG7905T/883B
Manufacturer Microchip Technology
Catalog Low Drop Out (LDO) Regulators
Description Linear Voltage Regulators Negative Fixed Linear Voltage Regulators, High-Reliability Linear Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip
Mounting Style SMD/SMT
Package / Case TO-39-3
Number of Outputs 1 Output
Polarity Negative
Output Voltage - 5 V
Output Current 1.5 A
Input Voltage, Max - 30 V
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 150 C
Load Regulation 100 mV
Line Regulation 50 mV
Quiescent Current 2 mA
Product Negative Fixed Voltage Regulators
Brand Microchip Technology
Product Type Linear Voltage Regulators
Standard Pack Qty 1
Subcategory PMIC - Power Management ICs
Ultra Librarian 3D Model Ultra Librarian SG7905T/883B CAD Model

You May Also Be Interested in

Analog Devices Inc.
Linear Voltage Regulators anyCAPTM LDO Regulator
Lowest to $2.3760
Microchip Technology
LDO Voltage Regulators 3.0A LDO Fixed Voltage
Lowest to $2.7554
ON Semiconductor
LDO Voltage Regulators 400 MA 5 V 2% LDO
Lowest to $27.8572
Analog Devices Inc.
LDO Voltage Regulators Ultra-Low-Noise, High PSRR, Low-Dropout,
Need more? Email Us
Analog Devices Inc.
LDO Voltage Regulators LT1761 - 100mA, Low Noise, LDO Micropower Regulators in TSOT-23
Lowest to $2.2770
ON Semiconductor
IC REG LINEAR 3V 100MA SC-82AB
Lowest to $0.4440
Microchip Technology
LDO Voltage Regulators Dual Supply, LV 3.0A LDO
Lowest to $2.5438
Nisshinbo Micro Devices Inc.
Switching Voltage Regulators Double Charge Pump 5V to 17V 34V 55mA
Lowest to $28.6764
Microchip Technology
LDO Voltage Regulators High Vin, Low Iq Regulator
Lowest to $0.7749

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess