EN
  • EN
  • DE

ADP3330ARTZ3.3-RL7

Part No ADP3330ARTZ3.3-RL7
Manufacturer Analog Devices Inc.
Catalog Low Drop Out (LDO) Regulators
Description Linear Voltage Regulators anyCAPTM LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Mounting Style SMD/SMT
Package / Case SOT-23-6
Number of Outputs 1 Output
Polarity Positive
Output Voltage 3.3 V
Output Current 200 mA
Output Type Fixed
Input Voltage, Min 2.9 V
Input Voltage, Max 12 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Load Regulation 0.04 mV/mA
Line Regulation 0.04 mV/V
Quiescent Current 300 uA
Series ADP3330
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Height 1.15 mm
Length 2.9 mm
Width 1.6 mm
Brand Analog Devices
Development Kit EVAL-CN0158-EB1Z
Product Type Linear Voltage Regulators
Standard Pack Qty 3000
Subcategory PMIC - Power Management ICs
Ultra Librarian 3D Model Ultra Librarian ADP3330ARTZ3.3-RL7 CAD Model

You May Also Be Interested in

Analog Devices Inc.
LDO Voltage Regulators -20V, 500mA Ultralow Noise/PSRR LDO
Lowest to $8.3999
Diodes Incorporated
LDO Voltage Regulators Positive Adjust LDO 1.25V 3A 1.3V
Need more? Email Us
Texas Instruments
LDO Voltage Regulators Radiation-hardened QMLV, 1.5-V to 7-V input, 3-A low-noise adjustable low-dropout (LDO) regulator 16-CFP 25 to 25
Lowest to $737.3135
Microchip Technology
LDO Voltage Regulators High Vin, Low Iq Regulator
Lowest to $0.7749
Analog Devices Inc.
LDO Voltage Regulators Ultra-Low-Noise, High PSRR, Low-Dropout,
Need more? Email Us
Infineon Technologies
TLE4296-2G V33 Infineon Technologies LDO Voltage Regulators LW Drop VOLT REGLTR 3.3/5V 30mA datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX38903BATB+ Analog Devices / Maxim Integrated LDO Voltage Regulators 1.7V 5.5VIN, 1A Low Noise LDO Linear Regulators in TDFN and WLP datasheet, inventory, & pricing.
Need more? Email Us
NXP / Nexperia
LDO Voltage Regulators 5V 100MA VLDO REG
Lowest to $1.8958
Diodes Incorporated
IC REG LINEAR 4.5V X2-DFN10104
Lowest to $0.5821

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3760 $52.2720
45+ $2.2256 $100.1520
70+ $2.1504 $150.5280
100+ $2.0000 $200.0000
130+ $1.9249 $250.2370
163+ $1.8497 $301.5011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,120 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess