EN
  • EN
  • DE
  • IT

MIC39100-3.3WS-TR

Part No MIC39100-3.3WS-TR
Manufacturer Microchip Technology
Catalog Low Drop Out (LDO) Regulators
Description LDO Voltage Regulators 1.0A 1.0% Fixed Voltage LDO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip
Mounting Style SMD/SMT
Package / Case SOT-223-3
Output Voltage 3.3 V
Output Current 1 A
Number of Outputs 1 Output
Polarity Positive
Quiescent Current 11 mA
Input Voltage, Min 2.25 V
Input Voltage, Max 16 V
Output Type Fixed
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 125 C
Dropout Voltage 410 mV
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Tolerance 1 %
Brand Microchip Technology
Dropout Voltage - Max 630 mV
Ib - Input Bias Current 120 nA
Line Regulation 0.06 %
Load Regulation 0.2 %
Moisture Sensitive Yes
Product Type LDO Voltage Regulators
Reference Voltage 1.24 V
Standard Pack Qty 2500
Subcategory PMIC - Power Management ICs
Ultra Librarian 3D Model Ultra Librarian MIC39100-3.3WS-TR CAD Model

You May Also Be Interested in

Microchip Technology
LDO Voltage Regulators 1.0A 1.0% Fixed Voltage LDO
Lowest to $0.7440
Diodes Incorporated
LDO Voltage Regulators Positive Adjust LDO 1.25V 3A 1.3V
Need more? Email Us
Microchip Technology
Switching Controllers Voltage Mode PWMs
Lowest to $35.1880
Analog Devices Inc.
Linear Voltage Regulators anyCAPTM LDO Regulator
Lowest to $3.4844
NXP / Nexperia
LDO Voltage Regulators 5V 100MA VLDO REG
Lowest to $2.1233
Texas Instruments
LDO Voltage Regulators Radiation-hardened QMLV, 1.5-V to 7-V input, 3-A low-noise adjustable low-dropout (LDO) regulator 16-CFP 25 to 25
Lowest to $825.7911
Microchip Technology
LDO Voltage Regulators 3.0A LDO Fixed Voltage
Lowest to $4.0418
ON Semiconductor
IC REG LINEAR 3V 100MA SC-82AB
Lowest to $0.4973
Analog Devices Inc.
LDO Voltage Regulators -20V, 500mA Ultralow Noise/PSRR LDO
Lowest to $11.7294

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7440 $52.0800
165+ $0.6105 $100.7325
255+ $0.5914 $150.8070
350+ $0.5723 $200.3050
455+ $0.5533 $251.7515
605+ $0.4960 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,999 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess