EN
  • EN
  • DE

AZ1085CD- ADJTRG1

Part No AZ1085CD- ADJTRG1
Manufacturer Diodes Incorporated
Catalog Low Drop Out (LDO) Regulators
Description LDO Voltage Regulators Positive Adjust LDO 1.25V 3A 1.3V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Mounting Style SMD/SMT
Package / Case TO-252-3
Output Voltage Adjustable
Output Current 3 A
Number of Outputs 1 Output
Polarity Positive
Quiescent Current 5 mA
Input Voltage, Min 1.5 V
Input Voltage, Max 12 V
PSRR / Ripple Rejection - Typ 72 dB
Output Type Adjustable
Minimum Operating Temperature 0 C
Maximum Operating Temperature + 125 C
Dropout Voltage 1.3 V
Series AZ1085
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Product LDO Voltage Regulators
Type Linear Regulator
Brand Diodes Incorporated
Dropout Voltage - Max 1.5 V
Line Regulation 0.035 %
Load Regulation 0.2 %
Moisture Sensitive Yes
Product Type LDO Voltage Regulators
Reference Voltage 1.25 V
Standard Pack Qty 2500
Subcategory PMIC - Power Management ICs
Ultra Librarian 3D Model Ultra Librarian AZ1085CD- ADJTRG1 CAD Model

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2872AF04-TE1 Nisshinbo LDO Voltage Regulators 75dB 30uVrms 150mA 0.10V 4.0V 350mW datasheet, inventory, & pricing.
Lowest to $0.2911
Microchip Technology
Linear Voltage Regulators Negative Fixed Linear Voltage Regulators, High-Reliability Linear Regulators
Need more? Email Us
Microchip Technology
LDO Voltage Regulators 500mA Peak 1% Low Noise LDO
Lowest to $0.4717
Texas Instruments
Linear Voltage Regulators
Need more? Email Us
Analog Devices Inc.
LDO Voltage Regulators -20V, 500mA Ultralow Noise/PSRR LDO
Lowest to $8.3999
Texas Instruments
LDO Voltage Regulators 200mA High PSRR LDO
Lowest to $0.8254
Microchip Technology
LDO Voltage Regulators 3.0A LDO Fixed Voltage
Lowest to $4.0877
Texas Instruments
LDO Voltage Regulators Radiation-hardened QMLV, 1.5-V to 7-V input, 3-A low-noise adjustable low-dropout (LDO) regulator 16-CFP 25 to 25
Lowest to $737.3135
Microchip Technology
Switching Controllers Voltage Mode PWMs
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess