EN
  • EN
  • DE

NJM2872AF04-TE1

Part No NJM2872AF04-TE1
Manufacturer Nisshinbo Micro Devices Inc.
Catalog Low Drop Out (LDO) Regulators
Description NJM2872AF04-TE1 Nisshinbo LDO Voltage Regulators 75dB 30uVrms 150mA 0.10V 4.0V 350mW datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nisshinbo Micro Devices
Product Category LDO Voltage Regulators
RoHS Details
Mounting Style SMD/SMT
Package / Case SOT-23-5
Output Voltage 4 V
Output Current 200 mA
Number of Outputs 1 Output
Polarity Positive
Quiescent Current 180 uA
Input Voltage - Max 14 V
Output Type Fixed
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Dropout Voltage 100 mV
Series NJM2872AF04
Packaging Reel
Brand Nisshinbo
Dropout Voltage - Max 180 mV at 60 mA
Ib - Input Bias Current 120 uA
Line Regulation 0.1 % / V
Load Regulation 0.03 %/mA
Pd - Power Dissipation 350 mW
Product Type LDO Voltage Regulators
Factory Pack Quantity Factory Pack Quantity 100
Subcategory PMIC - Power Management ICs
Tradename NJM2872AF0
Voltage Regulation Accuracy 1 %
Unit Weight 0.000222 oz
Ultra Librarian 3D Model Ultra Librarian NJM2872AF04-TE1 CAD Model

You May Also Be Interested in

Torex Semiconductor Ltd
LDO Voltage Regulators
Need more? Email Us
Analog Devices Inc.
LDO Voltage Regulators Ultra-Low-Noise, High PSRR, Low-Dropout,
Need more? Email Us
Microchip Technology
Switching Controllers Voltage Mode PWMs
Lowest to $207.3500
Microchip Technology
LDO Voltage Regulators 500mA Peak 1% Low Noise LDO
Lowest to $0.4717
Microchip Technology
LDO Voltage Regulators 1.0A 1.0% Fixed Voltage LDO
Lowest to $0.7746
Texas Instruments
TPS7A4901DGNRG4 Texas Instruments LDO Voltage Regulators 150-mA 36-V low-no i se high-PSRR adju datasheet, inventory, & pricing.
Lowest to $1.1792
Analog Devices Inc.
LDO Voltage Regulators 2A Low Noise LDO Linear Regulator
Need more? Email Us
Diodes Incorporated
IC REG LINEAR 4.5V X2-DFN10104
Lowest to $0.5821
Texas Instruments
TPS7A4701RGWRG4 Texas Instruments LDO Voltage Regulators 1-A 36-V low-noise h igh-PSRR low-dro datasheet, inventory, & pricing.
Lowest to $3.0888

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 825 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess