EN
  • EN
  • DE
  • IT

MAX38904AATD+T

Part No MAX38904AATD+T
Manufacturer Analog Devices Inc.
Catalog Low Drop Out (LDO) Regulators
Description LDO Voltage Regulators 2A Low Noise LDO Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Mounting Style SMD/SMT
Package / Case TDFN-14
Output Voltage 600 mV to 5 V
Output Current 2 A
Number of Outputs 1 Output
Polarity Positive
Input Voltage, Min 1.7 V
Input Voltage, Max 5.5 V
PSRR / Ripple Rejection - Typ 40 dB
Output Type Adjustable
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 125 C
Dropout Voltage 100 mV
Series MAX38904x
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Product LDO Voltage Regulators
Type Linear
Brand Analog Devices / Maxim Integrated
Dropout Voltage - Max 300 mV
Output Voltage Range 600 mV to 5 V
Line Regulation 0.054 %/V
Load Regulation 0.032 %
Operating Supply Current 40 nA
Pd - Power Dissipation 1.951 W
Product Type LDO Voltage Regulators
Standard Pack Qty 2500
Subcategory PMIC - Power Management ICs
Ultra Librarian 3D Model Ultra Librarian MAX38904AATD+T CAD Model

You May Also Be Interested in

Analog Devices Inc.
Linear Voltage Regulators anyCAPTM LDO Regulator
Lowest to $3.4844
Analog Devices Inc.
LDO Voltage Regulators Ultra-Low-Noise, High PSRR, Low-Dropout,
Need more? Email Us
Texas Instruments
TLV70433DBVRG4 Texas Instruments LDO Voltage Regulators 150-mA 24-V ultra-lo w-IQ low-dropout (L datasheet, inventory, & pricing.
Lowest to $0.3260
Texas Instruments
Linear Voltage Regulators
Need more? Email Us
Microchip Technology
LDO Voltage Regulators High Vin, Low Iq Regulator
Lowest to $0.8679
Microchip Technology
Switching Controllers Voltage Mode PWMs
Lowest to $35.1880
Analog Devices Inc.
LDO Voltage Regulators 2A Low Noise LDO Linear Regulator
Need more? Email Us
Texas Instruments
LDO Voltage Regulators 200mA High PSRR LDO
Lowest to $0.9244
Texas Instruments
TPS7A4700RGWRG4 Texas Instruments LDO Voltage Regulators 1-A 36-V low-noise h igh-PSRR low-dro datasheet, inventory, & pricing.
Lowest to $3.8016

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess