EN
  • EN
  • DE

XC6216B451MR-G

Part No XC6216B451MR-G
Manufacturer Torex Semiconductor Ltd
Catalog Low Drop Out (LDO) Regulators
Description LDO Voltage Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor
Category Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Mounting Style SMD/SMT
Package / Case SOT-25-5
Output Voltage 4.5 V
Output Current 150 mA
Quiescent Current 5 uA
Input Voltage (Min) 2 V
Input Voltage (Max) 28 V
PSRR / Ripple Rejection - Typ 30 dB
Output Type Fixed
Ultra Librarian 3D Model Ultra Librarian XC6216B451MR-G CAD Model

Description

XC6216/XE6216 series are positive voltage regulator ICs with 28V of operation voltage. The series consists of a voltage reference, an error amplifier, a current limiter, a thermal shutdown circuit and a phase compensation circuit plus a driver transistor.
The output voltage is selectable in 0.1V increments within the range of 1.8V to 12V using laser trimming technologies. With external resistors, the output voltage range can be expanded from 2.0V to 23V. The output stabilization capacitor (CL) is also compatible with low ESR ceramic capacitors.
The over current protection circuit and the thermal shutdown circuit are built-in. These two protection circuits will operate when the output current reaches current limit level or the junction temperature reaches temperature limit level.

You May Also Be Interested in

NXP / Nexperia
LDO Voltage Regulators 5V 100MA VLDO REG
Lowest to $1.8958
Texas Instruments
LDO Voltage Regulators 200mA High PSRR LDO
Lowest to $0.8254
Texas Instruments
LDO Voltage Regulators 800mA LDO Linear Reg A 926-LM1117IMP5.0NOPB
Lowest to $0.2464
Microchip Technology
LDO Voltage Regulators 3.0A LDO Fixed Voltage
Lowest to $4.0877
Nisshinbo Micro Devices Inc.
NJM2835DL1-09-TE1 Nisshinbo LDO Voltage Regulators 500mA 2.2uF 75dB 9.0V 45uVrms 0.18V datasheet, inventory, & pricing.
Lowest to $2.9105
Analog Devices Inc.
LDO Voltage Regulators -20V, 500mA Ultralow Noise/PSRR LDO
Lowest to $8.3999
Analog Devices Inc.
LDO Voltage Regulators Ultra-Low-Noise, High PSRR, Low-Dropout,
Need more? Email Us
Analog Devices Inc.
Linear Voltage Regulators anyCAPTM LDO Regulator
Lowest to $2.3760
Microchip Technology
LDO Voltage Regulators High Vin, Low Iq Regulator
Lowest to $0.7749

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess