EN
  • EN
  • DE

LT3094IMSE#TRPBF

Part No LT3094IMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog Low Drop Out (LDO) Regulators
Description LDO Voltage Regulators -20V, 500mA Ultralow Noise/PSRR LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Mounting Style SMD/SMT
Package / Case MSOP-12
Output Voltage Adjustable
Output Current 500 mA
Number of Outputs 1 Output
Polarity Negative
Quiescent Current 3 uA
Input Voltage, Min - 20 V
Input Voltage, Max - 2.3 V
PSRR / Ripple Rejection - Typ 74 dB
Output Type Adjustable
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 125 C
Dropout Voltage 235 mV
Series LT3094
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Product LDO Voltage Regulators
Type Linear Regulator
Brand Analog Devices
Dropout Voltage - Max 410 mV
Output Voltage Range 0 V to - 19.5 V
Voltage Regulation Accuracy 1 %
Line Regulation 0.5 nA/V
Load Regulation 0.1 nA
Product Type LDO Voltage Regulators
Standard Pack Qty 2500
Subcategory PMIC - Power Management ICs
Ultra Librarian 3D Model Ultra Librarian LT3094IMSE#TRPBF CAD Model

You May Also Be Interested in

Texas Instruments
Linear Voltage Regulators
Need more? Email Us
Microchip Technology
Linear Voltage Regulators Negative Fixed Linear Voltage Regulators, High-Reliability Linear Regulators
Need more? Email Us
Texas Instruments
TPS7A4701RGWRG4 Texas Instruments LDO Voltage Regulators 1-A 36-V low-noise h igh-PSRR low-dro datasheet, inventory, & pricing.
Lowest to $3.0888
Torex Semiconductor Ltd
LDO Voltage Regulators
Need more? Email Us
Analog Devices Inc.
LDO Voltage Regulators 2A Low Noise LDO Linear Regulator
Need more? Email Us
Infineon Technologies
TLE4296-2G V33 Infineon Technologies LDO Voltage Regulators LW Drop VOLT REGLTR 3.3/5V 30mA datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
LDO Voltage Regulators 3.0A LDO Fixed Voltage
Lowest to $4.0877
Microchip Technology
LDO Voltage Regulators 1.0A Low Voltage uCap LDO Regulator
Lowest to $1.9270
Microchip Technology
LDO Voltage Regulators Dual Supply, LV 3.0A LDO
Lowest to $2.5437

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3999 $50.3994
15+ $6.8922 $103.3830
23+ $6.6769 $153.5687
31+ $6.4615 $200.3065
41+ $6.2461 $256.0901
54+ $5.6000 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess