EN
  • EN
  • DE

MIC49300WR-TR

Part No MIC49300WR-TR
Manufacturer Microchip Technology
Catalog Low Drop Out (LDO) Regulators
Description LDO Voltage Regulators Dual Supply, LV 3.0A LDO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip
Mounting Style SMD/SMT
Package / Case SPAK-5
Output Voltage Adjustable
Output Current 3 A
Number of Outputs 1 Output
Input Voltage, Min 1.4 V
Input Voltage, Max 6.5 V
Output Type Adjustable
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 125 C
Dropout Voltage 280 mV
Series MIC4930
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Product LDO Voltage Regulators
Tolerance 1 %
Type Low Voltage LDO Regulator
Brand Microchip Technology
Dropout Voltage - Max 400 mV
Voltage Regulation Accuracy 2 %
Line Regulation 0.01 %/V
Load Regulation 0.2 %
Moisture Sensitive Yes
Product Type LDO Voltage Regulators
Reference Voltage 900 mV
Standard Pack Qty 750
Subcategory PMIC - Power Management ICs
Ultra Librarian 3D Model Ultra Librarian MIC49300WR-TR CAD Model

You May Also Be Interested in

Texas Instruments
TPS7A4901DGNRG4 Texas Instruments LDO Voltage Regulators 150-mA 36-V low-no i se high-PSRR adju datasheet, inventory, & pricing.
Lowest to $1.0930
Torex Semiconductor Ltd
LDO Voltage Regulators
Need more? Email Us
Microchip Technology
LDO Voltage Regulators Dual Supply, LV 3.0A LDO
Lowest to $2.5437
Maxim Integrated
MAX38903BATB+ Analog Devices / Maxim Integrated LDO Voltage Regulators 1.7V 5.5VIN, 1A Low Noise LDO Linear Regulators in TDFN and WLP datasheet, inventory, & pricing.
Need more? Email Us
Diodes Incorporated
IC REG LINEAR 4.5V X2-DFN10104
Lowest to $0.5821
Infineon Technologies
IFX27001TF V33 Infineon Technologies LDO Voltage Regulators Linear Voltage Regulator datasheet, inventory, & pricing.
Lowest to $4.3985
Analog Devices Inc.
LDO Voltage Regulators 50mA, 3V to 80V L Drop uP Lin Reg
Lowest to $5.9399
Texas Instruments
LDO Voltage Regulators 200mA High PSRR LDO
Lowest to $0.8254
Nisshinbo Micro Devices Inc.
NJM2872AF04-TE1 Nisshinbo LDO Voltage Regulators 75dB 30uVrms 150mA 0.10V 4.0V 350mW datasheet, inventory, & pricing.
Lowest to $0.2911

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5437 $50.8740
48+ $2.0872 $100.1856
75+ $2.0219 $151.6425
103+ $1.9567 $201.5401
133+ $1.8915 $251.5695
177+ $1.6958 $300.1566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,943 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess