EN
  • EN
  • DE

LT3010EMS8E#(TR)PBF

Part No LT3010EMS8E#(TR)PBF
Manufacturer Analog Devices Inc.
Catalog Low Drop Out (LDO) Regulators
Description LDO Voltage Regulators 50mA, 3V to 80V L Drop uP Lin Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Mounting Style SMD/SMT
Package / Case MSOP-E-8
Output Voltage 1.275 V to 60 V
Output Current 50 mA
Number of Outputs 1 Output
Polarity Positive
Quiescent Current 30 uA
Input Voltage, Min 3 V
Input Voltage, Max 80 V
PSRR / Ripple Rejection - Typ 75 dB
Output Type Adjustable
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 125 C
Dropout Voltage 300 mV
Series LT3010
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Product Linear Regulators
Type Micropower LDO Regulator
Brand Analog Devices
Dropout Voltage - Max 370 mV
Development Kit DC650A
Line Regulation 3 mV
Load Regulation 10 mV
Operating Supply Current 30 uA
Product Type LDO Voltage Regulators
Reference Voltage 1.275 V
Standard Pack Qty 2500
Subcategory PMIC - Power Management ICs
Ultra Librarian 3D Model Ultra Librarian LT3010EMS8E#(TR)PBF CAD Model

You May Also Be Interested in

Maxim Integrated
MAX38903BATB+ Analog Devices / Maxim Integrated LDO Voltage Regulators 1.7V 5.5VIN, 1A Low Noise LDO Linear Regulators in TDFN and WLP datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
LDO Voltage Regulators Radiation-hardened QMLV, 1.5-V to 7-V input, 3-A low-noise adjustable low-dropout (LDO) regulator 16-CFP 25 to 25
Lowest to $737.3135
Analog Devices Inc.
Linear Voltage Regulators anyCAPTM LDO Regulator
Lowest to $2.3760
Microchip Technology
LDO Voltage Regulators 500mA Peak 1% Low Noise LDO
Lowest to $0.4717
Diodes Incorporated
IC REG LINEAR 4.5V X2-DFN10104
Lowest to $0.5821
Analog Devices Inc.
LDO Voltage Regulators 2A Low Noise LDO Linear Regulator
Need more? Email Us
Microchip Technology
LDO Voltage Regulators 1.0A Low Voltage uCap LDO Regulator
Lowest to $1.9270
Analog Devices Inc.
LDO Voltage Regulators -20V, 500mA Ultralow Noise/PSRR LDO
Lowest to $8.3999
Diodes Incorporated
LDO Voltage Regulators Positive Adjust LDO 1.25V 3A 1.3V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7519 $52.2709
23+ $4.4512 $102.3776
35+ $4.3008 $150.5280
50+ $4.0000 $200.0000
65+ $3.8497 $250.2305
82+ $3.6993 $303.3426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,160 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess