EN
  • EN
  • DE

MAX38903BATB+

Part No MAX38903BATB+
Manufacturer Maxim Integrated
Catalog Low Drop Out (LDO) Regulators
Description MAX38903BATB+ Analog Devices / Maxim Integrated LDO Voltage Regulators 1.7V 5.5VIN, 1A Low Noise LDO Linear Regulators in TDFN and WLP datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Product Category LDO Voltage Regulators
RoHS Details
Mounting Style SMD/SMT
Package / Case TDFN-10
Output Voltage Adjustable
Output Current 1 A
Number of Outputs 1 Output
Polarity Positive
Input Voltage - Min 1.7 V
Input Voltage - Max 5.5 V
PSRR / Ripple Rejection - Typ 40 dB
Output Type Adjustable
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 125 C
Dropout Voltage 50 mV
Series MAX38903x
Packaging Tube
Brand Analog Devices / Maxim Integrated
Dropout Voltage - Max 100 mV
Line Regulation 0.05 %
Load Regulation 0.02 %
Operating Supply Current 1.2 mA
Output Voltage Range 600 mV to 5.3 V
Pd - Power Dissipation 1.951 W
Product LDO Voltage Regulators
Product Type LDO Voltage Regulators
Factory Pack Quantity Factory Pack Quantity 2500
Subcategory PMIC - Power Management ICs
Type Linear Regulator
Unit Weight 0.002170 oz
Ultra Librarian 3D Model Ultra Librarian MAX38903BATB+ CAD Model

You May Also Be Interested in

Texas Instruments
TPS7A4700RGWRG4 Texas Instruments LDO Voltage Regulators 1-A 36-V low-noise h igh-PSRR low-dro datasheet, inventory, & pricing.
Lowest to $2.9105
Microchip Technology
LDO Voltage Regulators High Vin, Low Iq Regulator
Lowest to $0.7749
Texas Instruments
LDO Voltage Regulators 200mA High PSRR LDO
Lowest to $0.8254
NXP / Nexperia
LDO Voltage Regulators 5V 100MA VLDO REG
Lowest to $1.8958
Microchip Technology
LDO Voltage Regulators 1.0A Low Voltage uCap LDO Regulator
Lowest to $1.9270
Microchip Technology
LDO Voltage Regulators 500mA Peak 1% Low Noise LDO
Lowest to $0.4717
Analog Devices Inc.
LDO Voltage Regulators Ultra-Low-Noise, High PSRR, Low-Dropout,
Need more? Email Us
Diodes Incorporated
IC REG LINEAR 4.5V X2-DFN10104
Lowest to $0.5821
Analog Devices Inc.
LDO Voltage Regulators -20V, 500mA Ultralow Noise/PSRR LDO
Lowest to $8.6490

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess