EN
  • EN
  • DE

TPS2511DGN

Part No TPS2511DGN
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description USB Dedicated Charging Port Controller and Current Limiting Power Switch | IC USB PWR SW/CTRLR CHRG 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Applications USB Dedicated Charging Port (DCP), Power Switch
Supply Current 180μA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Family Part Number TPS2511
Manufacturer Pack Quantity 80
MSL Level 2 (1 Year)
Win Source Part Number 1272279-TPS2511DGN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2511DGN CAD Model

Description

Product Overview: TPS2511DGN by Texas Instruments

The TPS2511DGN is a sophisticated USB-dedicated charging port (DCP) controller and current-limiting power switch developed by Texas Instruments (TI), a leader in semiconductor solutions. This compact and efficient integrated circuit is designed to enhance the charging capabilities of USB ports, making it an ideal choice for a wide range of applications including wall chargers, car chargers, power banks, and other USB charging ports.

Key Features

  • Auto-Detect USB Port: The TPS2511DGN features an auto-detect function that identifies the type of device connected to the USB port. It supports USB Battery Charging Specification 1.2, which allows it to distinguish between different charging modes such as a standard downstream port (SDP), charging downstream port (CDP), and dedicated charging port (DCP).
  • Adjustable Current Limit: With an adjustable current limit feature, the TPS2511DGN can protect the USB port and the connected device from overcurrent conditions. This helps to ensure safe and reliable charging.
  • Thermal Shutdown: The device includes a thermal shutdown mechanism that prevents overheating, enhancing the safety and longevity of the charging system.
  • Compact Design: Housed in an 8-pin MSOP PowerPAD™ package, the TPS2511DGN is designed for space-constrained applications, providing a powerful solution without requiring a large PCB footprint.

Applications

The versatile nature of the TPS2511DGN makes it suitable for a variety of applications where USB charging is required. It is particularly useful in portable electronics where efficient charging is crucial, such as smartphones, tablets, cameras, and portable gaming devices. Additionally, it can be implemented in desktop and laptop computers, multi-port charging stations, and other consumer electronics that provide USB charging capabilities.

Quality and Reliability

As with all Texas Instruments products, the TPS2511DGN is manufactured to high standards, ensuring quality and reliability. TI's commitment to excellence means that customers can expect consistent performance and durability from their components, making the TPS2511DGN a trustworthy choice for designers and manufacturers looking to improve their USB charging solutions.

You May Also Be Interested in

Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4823 $50.6415
255+ $0.3958 $100.9290
395+ $0.3834 $151.4430
540+ $0.3710 $200.3400
700+ $0.3587 $251.0900
935+ $0.3216 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess