EN
  • EN
  • DE

CD74HC390M96

Part No CD74HC390M96
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description High-Speed CMOS Logic Dual Decade Ripple Counter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel - TR
Logic Type Counter, Decade
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 35MHz
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1160253-CD74HC390M96
Manufacturer Homepage www.ti.com
Family Name CD74HC390
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC390M96 CAD Model

Description

The CD74HC390M96 is a high-speed silicon-gate device manufactured by Texas Instruments, which is a dual decade ripple counter integrated circuit. This IC is part of the high-speed CMOS logic family and is designed to operate with a power supply voltage ranging from 2V to 6V, making it suitable for battery-operated and low-voltage applications.

Key Features

  • Logic Type: Dual 4-Bit Decade Counter
  • Counting Sequence: Up
  • Output Capability: Standard
  • Propagation Delay Time: 13 ns at 5V, 25 °C
  • Operating Temperature: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16
  • High Noise Immunity Characteristic: VNIH = VNIL = 28% VCC at VCC = 5V
  • Low Power Consumption: 20 µA max at 25°C

Product Description

The CD74HC390M96 features two independent decade counters that can be configured either separately or in various combinations to count specific sequences. Each counter has its own clock input, reset input, and 4-bit binary output. The reset input can set the counter to its zero state when a high level is applied. The IC's high-speed performance is characterized by a typical propagation delay of 13 ns with a 5V power supply, ensuring swift and reliable counting for high-speed applications.

Its robust design allows for a wide operating temperature range of -55°C to 125°C, which ensures functionality across extreme environmental conditions. The device's low power consumption is a significant advantage for power-sensitive applications, with a maximum quiescent current of only 20 µA at 25°C.

The CD74HC390M96 comes in a compact SOIC-16 package, which is ideal for space-constrained applications that require surface-mount technology. With its high noise immunity, the IC is resilient against spurious voltage spikes and glitches, ensuring stable operation in electronically noisy environments.

Overall, the CD74HC390M96 from Texas Instruments is an excellent choice for applications requiring a reliable and efficient dual decade ripple counter with CMOS technology benefits such as low power consumption and high noise immunity.

You May Also Be Interested in

NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5960 $50.6600
205+ $0.4890 $100.2450
320+ $0.4737 $151.5840
440+ $0.4585 $201.7400
565+ $0.4432 $250.4080
760+ $0.3973 $301.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,230 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess