EN
  • EN
  • DE

MIC5255-2.8YD5

Part No MIC5255-2.8YD5
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description 150mA Low Noise UCap CMOS LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222863-MIC5255-2.8YD5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5255-2.8YD5 CAD Model

Description

The MIC5255-2.8YD5 is a low-dropout (LDO) regulator from Micrel (now Microchip Technology). It is designed to provide a stable and accurate 2.8V output voltage from a wide range of input voltages. The regulator features low dropout voltage, high accuracy, and low quiescent current, making it ideal for battery-powered applications and other power-sensitive devices.

Applications:

  • Battery-Powered Devices: Ideal for portable devices such as smartphones, tablets, and MP3 players.
  • Handheld Instruments: Used in handheld test equipment, medical devices, and industrial meters.
  • Microcontroller Power Supplies: Provides a stable and regulated supply voltage for microcontrollers and other digital circuits.
  • Post-Regulation: Can be used to regulate the output voltage of a switching power supply.
  • Sensor Power Supplies: Provides a clean and stable power source for sensitive sensors.

Features:

  • Low Dropout Voltage: Operates with very low input-to-output voltage differential.
  • High Output Accuracy: Provides a precise and stable 2.8V output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Over-Current Protection: Protects the device and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and ensures reliable operation under extreme conditions.
  • Stable with Ceramic Output Capacitors: Allows for the use of small and inexpensive ceramic capacitors.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power consumption and extends battery life.
  • Improved System Performance: Stable and accurate output voltage ensures reliable operation of the load.
  • Enhanced System Reliability: Built-in protection features prevent damage from over-current and overheating.
  • Simplified Design: Stable with ceramic capacitors simplifies the design process and reduces component count.
  • Compact Solution: Small package size minimizes board space requirements.

Additional Details:

The MIC5255-2.8YD5 is available in a SOT-23-5 package. It operates from an input voltage range of 2.5V to 5.5V and provides a fixed 2.8V output voltage. The maximum output current is typically 150mA.

The device also includes a shutdown input for disabling the regulator and further reducing power consumption in standby mode.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0430 $60.4300
24+ $4.9584 $119.0016
37+ $4.8036 $177.7332
50+ $4.6489 $232.4450
65+ $4.4941 $292.1165
87+ $4.0286 $350.4882
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess