STMicroelectronics HCF4081BM1 Product Overview
The HCF4081BM1 from STMicroelectronics is a high-quality, versatile integrated circuit that belongs to the family of quad 2-input AND gates. This IC is designed to operate with a supply voltage ranging from 3V to 15V, making it suitable for a wide array of applications, from battery-powered devices to industrial systems. The HCF4081BM1 is highly appreciated for its robustness and its ability to provide consistent logical outputs based on the binary input signals it receives.
Key Features
- Logic Type: Quad 2-Input AND Gate
- Operating Voltage: 3V to 15V
- Output Current: Up to 6.8mA at 10V
- Propagation Delay Time: 90ns at 5V, 50ns at 10V, 30ns at 15V
- Temperature Range: -55°C to 125°C
- Package: SO-14 (Small Outline Package with 14 leads)
Applications
The HCF4081BM1 is ideal for a range of applications that require reliable and simple logical operations. It can be used in:
- Automotive systems
- Alarm systems
- Data processing
- Control systems
- Embedded systems
Quality and Reliability
STMicroelectronics is known for its commitment to quality and reliability, and the HCF4081BM1 is no exception. It is fabricated using silicon gate C2MOS technology which ensures low power consumption and high noise immunity. The device is also fully static, allowing it to maintain its state indefinitely without the need for a clock or refreshing.
Environmental and Regulatory Compliance
The HCF4081BM1 is designed with environmental responsibility in mind. It complies with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment to sustainability makes it a suitable choice for eco-conscious applications and manufacturers.
Ordering Information
For those interested in integrating the HCF4081BM1 into their designs, it is readily available through STMicroelectronics' distribution network. Detailed datasheets, application notes, and additional resources can be accessed through the official STMicroelectronics website, ensuring designers have all the information needed to implement this IC successfully in their projects.