EN
  • EN
  • DE

HCF4538BM1

Part No HCF4538BM1
Manufacturer STMicroelectronics
Description DUAL MONOSTABLE MULTIVIBRATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1178961-HCF4538BM1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4538BM1 CAD Model

Description

STMicroelectronics HCF4538BM1 Precision Monostable Multivibrator

The HCF4538BM1 is a high-precision monostable multivibrator produced by STMicroelectronics, designed for a wide range of timing and pulse generation applications. This integrated circuit is characterized by its ability to produce precise and stable time delays, which are essential for various electronic systems. It is particularly suitable for applications requiring accurate timing pulses, such as timing circuits, pulse generators, and delay lines.

The device features two retriggerable and resettable monostable multivibrators, which can be used independently or connected together for sequential timing applications. Each multivibrator has its own inputs for triggering and resetting, as well as separate outputs, providing flexibility in circuit design.

The HCF4538BM1 operates over a wide supply voltage range from 3V to 15V, making it compatible with both TTL and CMOS logic levels. This versatility ensures its integration into a variety of digital systems without the need for additional interfacing components. Moreover, the device is capable of driving up to 10 LS-TTL loads, which further expands its compatibility with other logic families.

One of the key features of the HCF4538BM1 is its ability to provide a stable time delay that is determined by external components, typically a resistor and a capacitor. The time delay range is adjustable from microseconds to hours, making it an ideal choice for a broad spectrum of applications. Additionally, the output pulse width can be extended or shortened by applying an input pulse of varying duration, offering dynamic control over the timing characteristics.

The HCF4538BM1 is available in a SOIC-16 package, ensuring a compact footprint for space-constrained applications. It is also characterized by its low power consumption, which is a critical attribute for battery-operated and portable devices. The device's high noise immunity and low propagation delay contribute to its reliable performance in complex digital systems.

In summary, the HCF4538BM1 from STMicroelectronics is a versatile, high-precision monostable multivibrator that offers designers a reliable solution for implementing accurate timing functions in their electronic projects.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3928 $55.7120
90+ $1.1429 $102.8610
140+ $1.1071 $154.9940
190+ $1.0714 $203.5660
245+ $1.0357 $253.7465
325+ $0.9286 $301.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess