EN
  • EN
  • DE

HCF4556BEY

Part No HCF4556BEY
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1:4 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 6.8mA, 6.8mA
Voltage Supply Source Dual Supply
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 1042449-HCF4556BEY
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian HCF4556BEY CAD Model

Description

STMicroelectronics HCF4556BEY Dual Binary to 1-of-4 Decoder/Demultiplexer

The HCF4556BEY is an integrated circuit manufactured by STMicroelectronics, renowned for its high-quality semiconductor products. This particular IC is a dual binary to 1-of-4 decoder/demultiplexer, designed to provide high-level decoding and demultiplexing functionalities in various electronic applications. The versatility of the HCF4556BEY makes it an ideal choice for systems that require the distribution of digital signals to multiple outputs.

Constructed with silicon gate C2MOS technology, the HCF4556BEY offers a robust design that ensures reliable performance and low power consumption. This technology also contributes to the device's excellent noise immunity, a critical feature for maintaining signal integrity in noisy environments.

The HCF4556BEY operates over a wide voltage range from 3V to 15V, making it suitable for interfacing with various logic families and adaptable to both standard and low-power applications. This flexibility in voltage is particularly beneficial for designers who need a single component that can cater to multiple power requirements.

The device features two binary input sections, each with its own enable input. When the enable input is high, the binary input signals are decoded, and one of the four mutually exclusive outputs will go high, depending on the binary value. This functionality allows for the efficient routing of binary information to one of several destinations, simplifying the design of multiplexing systems.

Additionally, the HCF4556BEY's pin configuration is designed for ease of use. The pinout is logically arranged to simplify the PCB layout, which can help reduce the risk of errors during the manufacturing process. The package type is DIP (Dual In-line Package), a common package that is easy to handle and integrate into a wide range of electronic assemblies.

In summary, the STMicroelectronics HCF4556BEY is a versatile and reliable component for digital decoding and demultiplexing applications. Its robust design, low power consumption, and noise immunity make it an excellent choice for designers looking to create efficient and reliable electronic systems.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess