EN
  • EN
  • DE
  • IT

SN74CBT3257CDBQRG4

Part No SN74CBT3257CDBQRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 4-BIR 1-OF-2 FET MULTIPLESER/DEMULTIPLEXER 5-V BUS SWITCH WITH-2-V UNDERSHOOT PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254260-SN74CBT3257CDBQRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBT3257CDBQRG4 CAD Model

Description

SN74CBT3257CDBQRG4: High-Bandwidth FET Bus Switch from Texas Instruments

The SN74CBT3257CDBQRG4 is a high-performance, 4-bit 1-of-2 FET multiplexer/demultiplexer bus switch from Texas Instruments, designed to provide unmatched signal integrity and bandwidth for your digital switching applications. This device is part of the CBT (Crossbar BiCMOS Technology) family, which is renowned for its low power consumption and high-speed operation.

Featuring a wide operating voltage range of 4.5V to 5.5V, the SN74CBT3257CDBQRG4 is optimized for 5V systems. It boasts a low ON-state resistance of typically 5 Ω, which minimizes signal distortion and ensures that high-speed data can pass through with minimal attenuation. The device's quick switching speeds, characterized by a 0.25 ns (max) propagation delay, make it ideal for applications that require fast data throughput.

The SN74CBT3257CDBQRG4 comes in a compact SSOP (Shrink Small Outline Package) with 16 pins, providing a space-saving solution for your PCB layouts. This package is also known for its reliability and robustness, making it suitable for industrial-grade applications.

One of the key features of this bus switch is its bidirectional data flow, with no direction control required. This flexibility simplifies the design process and reduces the complexity of the control logic. The device also supports live insertion and removal, ensuring that you can add or replace components without having to power down the entire system.

With its 5-V tolerant inputs and outputs, the SN74CBT3257CDBQRG4 can interface with both 5V and 3.3V logic levels, providing a versatile solution for mixed-voltage systems. Additionally, the device's low quiescent current (10 µA max) contributes to overall power efficiency, making it an eco-friendly choice for power-sensitive designs.

The SN74CBT3257CDBQRG4 is a reliable and high-performance solution for applications such as signal gating, data multiplexing, and bus isolation. Whether you're working on telecommunications, computing, or consumer electronics, this Texas Instruments bus switch will help you achieve the performance and efficiency your projects demand.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments official website or consult the SN74CBT3257CDBQRG4 datasheet.

You May Also Be Interested in

Texas Instruments
MULTIPLEXER CMOS 2-IN 8PIN SSOP
Lowest to $0.1119
Texas Instruments
1-OF-8 DATA SELECTORS/MULTIPLEXE
Lowest to $32.6043
ON Semiconductor
MULTIPLEXER, ACT SERIES, 4 FUNC,
Need more? Email Us
Harris Corporation
8-INPUT MUX / Multiplexer 1 x 8:1 16-PDIP
Lowest to $4.9688
Texas Instruments
MUX, 8 LINE INPUT
Need more? Email Us
ON Semiconductor
MULTIPLEXER, LS SERIES TTL
Lowest to $36.2220
Texas Instruments
54LS157 QUADRUPLE 2-LINE TO 1-LI
Lowest to $81.7154
Texas Instruments
MULTIPLEXER, ALS SERIES
Lowest to $4.2019
NXP / Nexperia
MUX AND DEMUX/DECODER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5383 $56.5215
255+ $0.4417 $112.6335
395+ $0.4280 $169.0600
545+ $0.4141 $225.6845
700+ $0.4003 $280.2100
940+ $0.3588 $337.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,020 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess