EN
  • EN
  • DE

74CBT16209ADGVRE4

Part No 74CBT16209ADGVRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 18-BIT FET BUS-EXCHANGE SWITCHES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131190-74CBT16209ADGVRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBT16209ADGVRE4 CAD Model

Description

The 74CBT16209ADGVRE4 is a high-performance integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This device is a 16-bit FET bus switch that provides high-speed switching with low on-state resistance, making it an ideal solution for applications requiring efficient data flow and signal routing.

Key Features

  • Bus Switch Type: 16-bit FET
  • On-State Resistance: Low, ensuring minimal signal distortion and power loss.
  • Switching Speed: High, providing rapid transition between states for efficient data handling.
  • Operating Voltage: Compatible with a wide range of voltages, typically from 4.5V to 5.5V.
  • Package: Packaged in a 48-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for surface mount technology and saves board space.
  • Temperature Range: Designed to operate within an industrial temperature range, ensuring reliability across various environments.

Applications

The 74CBT16209ADGVRE4 is versatile and can be used in a variety of applications. It is particularly suitable for:

  • Bus isolation and switching in servers and networking equipment
  • Signal gating, where controlled access to certain parts of a system is required
  • Function multiplexing in complex digital systems
  • Hot-swapping and hot-docking applications where components can be added or removed without powering down the system

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the 74CBT16209ADGVRE4 is no exception. It is manufactured using advanced techniques to ensure high reliability, long operational life, and compliance with industry standards. This product is suitable for commercial-grade applications and is backed by Texas Instruments' support and expertise.

Ordering Information

To order or learn more about the 74CBT16209ADGVRE4, visit the Texas Instruments website or contact an authorized distributor. Ensure the product number is referenced accurately to receive the correct device specifications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess