Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Technology Mixed Technology
Number of Circuits 5
Applications General Purpose
Mounting SMD (SMT)
Case / Package 9-FlipChip
Win Source Part Number 016909-HDMI05-CL02F3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HDMI05-CL02F3 CAD Model

Description

STMicroelectronics HDMI05-CL02F3 HDMI ESD Protection

The HDMI05-CL02F3 from STMicroelectronics is a state-of-the-art HDMI transient voltage suppressor designed to protect high-speed interfaces from electrostatic discharge (ESD) and other voltage-induced transient events. This product is a part of STMicroelectronics' extensive range of ESD protection devices, tailored to safeguard sensitive electronics against the harmful effects of sudden surges and spikes in voltage.

Key Features

  • High ESD Protection: The HDMI05-CL02F3 offers robust ESD protection up to 5 kV (kilovolts) in accordance with the IEC 61000-4-2 standard, ensuring the safety of HDMI interfaces under extreme conditions.
  • Low Capacitance: With an ultra-low line capacitance of 0.7 pF (picofarads), this device ensures signal integrity for high-speed data lines, making it ideal for HDMI 1.4/2.0/2.1 and other high-frequency applications.
  • Low Leakage Current: The device is engineered to have a very low leakage current, minimizing power consumption and heat generation when the system is in idle mode.
  • High Reliability: Manufactured with STMicroelectronics' advanced process technology, the HDMI05-CL02F3 exhibits high reliability and performance consistency, which is critical for maintaining the longevity of electronic equipment.
  • Small Package: The HDMI05-CL02F3 comes in a compact SOT23-6L package, making it suitable for space-constrained applications without compromising on performance.

Applications

The HDMI05-CL02F3 is designed for a wide range of applications, particularly where HDMI interfaces are present. This includes consumer electronics such as TVs, set-top boxes, gaming consoles, and personal computers, as well as professional audio/video equipment. Its high ESD protection level and low capacitance make it an excellent choice for ensuring the integrity and reliability of high-speed digital communications.

Conclusion

With its combination of high ESD protection, low capacitance, and a small form factor, the HDMI05-CL02F3 from STMicroelectronics is an essential component for designers looking to enhance the durability and performance of their HDMI-enabled devices. It is a testament to STMicroelectronics' commitment to providing advanced protection solutions for the ever-evolving electronics industry.

You May Also Be Interested in

Littelfuse Inc.
TVS DEVICE MIXED ADJ DO214AA
Need more? Email Us
ECAD model for B1200CA
Littelfuse Inc.
SPD MOD 1P+0 550VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-550-1P0-R
Littelfuse Inc.
SPD MOD 3P+0 1500VDC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-PV15-3P0-R
Littelfuse Inc.
SPD MOD 3P+0 480VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-480-3P0-R
Analog Devices Inc.
TVS DEVICE DIODE 40V 8DIP
Need more? Email Us
ECAD model for ADG466BN
Littelfuse Inc.
SPD MOD 4P+0 150VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-150-4P0-R
Littelfuse Inc.
SIDACTOR ETHERNET POE 90V 100A
Lowest to $2.4308
ECAD model for SEP0900Q38CB
Littelfuse Inc.
SPD MOD 2P+0 350VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-350-2P0-R
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
ECAD model for IXBOD1-32R

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4111 $51.3875
300+ $0.3373 $101.1900
460+ $0.3268 $150.3280
635+ $0.3162 $200.7870
820+ $0.3057 $250.6740
1,095+ $0.2741 $300.1395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,050 pieces
MOQ: 125 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention