EN
  • EN
  • DE
  • IT

HDMI2C4-5F2

Part No HDMI2C4-5F2
Manufacturer STMicroelectronics
Catalog TVS - Mixed Technology
Description ESD PROTECTION AND SIGNAL BOOSTE  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Mixed Technology
Mfr STMicroelectronics
Package Tape & Reel
Technology Mixed Technology
Number of Circuits 5
Applications HDMI
Mounting SMD (SMT)
Package / Case 12-UFBGA, WLCSP
Supplier Device Package 12-WLCSP (2.13x1.49)
Base Product Number HDMI2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-18242-1,497-18242-2,497-18242-6
Standard Package 5,000
Win Source Part Number 982563-HDMI2C4-5F2
Ultra Librarian 3D Model Ultra Librarian HDMI2C4-5F2 CAD Model

Description

The HDMI2C4-5F2 is a cutting-edge HDMI companion chip designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This product is specifically tailored to enhance the performance and protection of HDMI interfaces. With the integration of advanced features, the HDMI2C4-5F2 ensures that devices such as televisions, computer monitors, and digital projectors can deliver high-definition multimedia experiences with superior quality and reliability.

Main Features

  • High ESD Protection: The HDMI2C4-5F2 offers robust electrostatic discharge (ESD) protection up to 8 kV (contact discharge) and 15 kV (air discharge), in compliance with the IEC 61000-4-2 standard, ensuring the longevity and durability of the HDMI interface.
  • Enhanced Signal Integrity: This chip is designed to preserve signal integrity even under harsh conditions, enabling the transmission of high-resolution audio and video without degradation or loss of quality.
  • Low Capacitance Design: With its low-capacitance design, the HDMI2C4-5F2 minimizes signal attenuation, ensuring that high-speed signals are transmitted with minimal distortion, which is critical for maintaining the quality of 4K and higher video resolutions.
  • Compatibility: The device supports HDMI 2.0, HDCP 1.3 and 2.2, and is backward compatible with earlier HDMI specifications, making it a versatile solution for a wide range of applications.

Applications

The HDMI2C4-5F2 is ideal for a variety of applications that require high-definition content transmission with impeccable quality. It is commonly used in:

  • Digital TVs and Smart TVs
  • Computer Monitors
  • Video Projectors
  • Set-Top Boxes
  • Blu-ray Players

Technical Specifications

The HDMI2C4-5F2 is equipped with four differential channels capable of supporting TMDS (Transition Minimized Differential Signaling) signals, and features a dedicated 5 V line protection. It is packaged in a small-outline package, ensuring a compact footprint for space-constrained applications.

Conclusion

With its advanced protection features, superior signal integrity, and compatibility with the latest HDMI standards, the HDMI2C4-5F2 from STMicroelectronics is an excellent choice for manufacturers looking to deliver high-quality, reliable multimedia devices to the market. Its robust design ensures that it can withstand the rigors of daily use, making it a smart investment for any HDMI-enabled device.

You May Also Be Interested in

EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
STMicroelectronics
TVS DEVICE MIXED 8SOIC
Lowest to $1.2652
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,936 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess