Products specifications Report Issue?

Reference Date Code 07+BP
Reference case SOT-153
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 731897-LD2985BM25
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LD2985BM25 CAD Model

Description

The LD2985BM25 from STMicroelectronics is a high-performance, low drop voltage regulator designed to provide a stable and reliable power supply in a variety of electronic applications. With its ability to deliver up to 150 mA of output current and an input voltage range of 2.5 V to 6 V, this voltage regulator is well-suited for battery-powered devices, portable media players, and other low-voltage electronics.

Key Features

  • Low Dropout Voltage: The LD2985BM25 features an exceptionally low dropout voltage of just 120 mV at 150 mA load, which enhances efficiency and allows operation even when the input voltage is very close to the output voltage.
  • High Output Accuracy: This voltage regulator offers a precise output voltage of 2.5 V, with a tight output voltage tolerance of ±1%, ensuring reliable and consistent performance for sensitive electronic circuits.
  • Low Quiescent Current: The device boasts a low quiescent current of only 0.2 µA in off mode and 500 µA in on mode, making it an excellent choice for battery-powered applications where power conservation is critical.
  • Thermal Shutdown and Short-Circuit Protection: Built-in safety features such as thermal shutdown and short-circuit protection safeguard the device and the application from potential damage due to overheating or fault conditions.
  • Stable with Low ESR Capacitors: The LD2985BM25 is designed to be stable with low ESR ceramic capacitors, providing flexibility in design and ensuring stability across a range of operating conditions.

Applications

The LD2985BM25 is ideal for a wide array of applications, including:

  • Mobile phones and PDAs
  • Portable media players and audio devices
  • Portable instrumentation and measurement equipment
  • Wireless peripherals and IoT devices

In summary, the STMicroelectronics LD2985BM25 is a versatile and dependable low drop voltage regulator that provides a cost-effective solution for a variety of low-power applications. Its high accuracy, low power consumption, and robust protection features make it an excellent choice for designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Intersil
IC REG LINEAR 5V 1A 10DFN
Need more? Email Us
ECAD model for ISL80101IR50Z
ON Semiconductor
IC REG LINEAR 2.5V 150MA SOT-563
Lowest to $1.6299
ECAD model for NCP170AXV250T2G
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011IRNCZ
Renesas Electronics America
IC REG LINEAR 3V 250MA 6-UTDFN
Need more? Email Us
ECAD model for ISL9021AIRUMZ-T7A
Microchip Technology
IC REG LINEAR 3.1V 250MA SOT23-3
Need more? Email Us
ECAD model for MCP1700T-3102E/TT
Microchip Technology
IC REG LINEAR 2.5V 1A 8-SOIC
Need more? Email Us
ECAD model for MIC37101-2.5YM-TR
ON Semiconductor
IC REG LINEAR 1.8V 500MA 4-XDFN
Need more? Email Us
ECAD model for NCP177BMX180TCG
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 1A 6-HSOP-J
Need more? Email Us
ECAD model for R1172S331B-E2-FE
Intersil
IC REG LINEAR 3.3V 1A 10DFN
Need more? Email Us
ECAD model for ISL80101IR33Z

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6194 $52.6490
200+ $0.5082 $101.6400
305+ $0.4923 $150.1515
420+ $0.4764 $200.0880
545+ $0.4606 $251.0270
730+ $0.4129 $301.4170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,990 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention