EN
  • EN
  • DE

IMS1420P-45

Part No IMS1420P-45
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025490-IMS1420P-45
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IMS1420P-45 CAD Model

Description

The IMS1420P-45 is a state-of-the-art inductive position sensor designed and manufactured by STMicroelectronics, a global semiconductor leader. This high-precision sensor is specifically engineered to deliver accurate and reliable position measurement in a wide range of industrial and automotive applications.

Key Features

  • High Accuracy: The IMS1420P-45 offers exceptional measurement accuracy, which is crucial for applications where precise position data is paramount.
  • Robust Design: Built to withstand harsh environments, this sensor is ideal for use in conditions where it may be exposed to extreme temperatures, vibrations, and other challenging factors.
  • Contactless Sensing: Utilizing inductive technology allows for non-contact measurement, which minimizes wear and tear and extends the sensor's operational life.
  • Easy Integration: The compact form factor and flexible interfacing options make it easy to integrate this sensor into a variety of systems without significant modifications.
  • Programmable: Users can program the IMS1420P-45 for specific application needs, providing a versatile solution for different sensing requirements.

Applications

The IMS1420P-45 is suitable for a range of applications, including but not limited to:

  • Automotive position sensing for steering, pedals, and gear selectors
  • Industrial automation for precise control of machinery and robotic systems
  • Consumer electronics where accurate positioning is required

Technical Specifications

Some of the technical specifications that make the IMS1420P-45 a top choice for designers and engineers include:

  • Supply Voltage Range: 4.5 V to 5.5 V
  • Operating Temperature Range: -40°C to +150°C
  • Output Signal: Digital or Analog, depending on configuration
  • Resolution: High-resolution output for fine position detection

With its combination of high performance, durability, and flexibility, the IMS1420P-45 from STMicroelectronics represents a leading solution in inductive position sensing technology.

You May Also Be Interested in

TT Electronics
Lowest to $6.0469
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess