EN
  • EN
  • DE

KF33BDT-TR

Part No KF33BDT-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.5A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.7V @ 500mA
Output Current 500mA
Operating Supply Current 1mA to 12mA
PSRR 80dB to 60dB (120Hz to 10kHz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.4V @ 500mA
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 083920-KF33BDT-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KF33BDT-TR CAD Model

Description

Introducing the KF33BDT-TR Voltage Regulator from STMicroelectronics

The KF33BDT-TR from STMicroelectronics is a robust and reliable low-dropout (LDO) voltage regulator, designed to provide a stable and efficient power supply for a wide range of applications. This component ensures a consistent 3.3V output voltage, which is crucial for maintaining the performance of sensitive electronic circuits.

Key Features

  • Precision Output: The KF33BDT-TR offers a precise output voltage of 3.3V, which is essential for applications that require a stable power source to function correctly.
  • Low Dropout: With its low dropout performance, this LDO regulator can maintain its output voltage even when the input-to-output differential is minimal, making it highly efficient in battery-powered devices.
  • High Current Capability: It can supply up to 500 mA of output current, catering to the needs of various high-power applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards it from damage due to excessive temperature rise.
  • Short-Circuit Protection: The KF33BDT-TR also features short-circuit protection, which prevents the regulator from damage if a short circuit occurs.

Applications

The versatility of the KF33BDT-TR makes it suitable for a diverse range of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Devices
  • Portable and Battery-Powered Equipment

Package and Availability

The KF33BDT-TR comes in a compact SOT-223 package, which is ideal for space-constrained applications. This package allows for efficient heat dissipation and is compatible with standard surface-mount technology (SMT) assembly processes. STMicroelectronics ensures the availability of this voltage regulator in tape and reel packaging, facilitating its use in high-volume production environments.

With its combination of performance, protection features, and compact design, the KF33BDT-TR from STMicroelectronics is an excellent choice for designers looking to integrate a reliable power management solution into their electronic projects.

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5875 $52.8750
210+ $0.4820 $101.2200
325+ $0.4670 $151.7750
445+ $0.4519 $201.0955
575+ $0.4369 $251.2175
770+ $0.3917 $301.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess