EN
  • EN
  • DE

KF33BDT

Part No KF33BDT
Manufacturer STMicroelectronics
Description VERY LOW DROP VOLTAGE REGULATORS WITH INHIBIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1192863-KF33BDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian KF33BDT CAD Model

Description

Product Overview: KF33BDT Voltage Regulator from STMicroelectronics

The KF33BDT is a robust low dropout (LDO) voltage regulator designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This highly efficient LDO regulator is engineered to maintain a stable output voltage even when the input voltage varies or the output current fluctuates. It is an ideal solution for applications requiring a steady 3.3V supply with a maximum output current of 500mA.

Key Features

  • Output Voltage: The KF33BDT provides a fixed output voltage of 3.3V, which is essential for powering microcontrollers, sensors, and other digital ICs that require a stable voltage source.
  • High Accuracy: With an impressive voltage accuracy of ±2%, this regulator ensures precise voltage delivery, contributing to the reliable operation of sensitive electronic circuits.
  • Low Dropout Voltage: The device boasts a low dropout voltage, which means it can regulate the output voltage effectively even when the input voltage is very close to the output voltage, enhancing the efficiency of the system.
  • Thermal Protection: The KF33BDT is equipped with thermal shutdown protection that safeguards the device and the application from damage due to excessive temperature rise.
  • Current Limiting: A built-in current limiting feature prevents the regulator from delivering excessive current that could potentially harm the connected components.

Applications

The versatility of the KF33BDT LDO voltage regulator makes it suitable for a wide range of applications, including:

  • Consumer Electronics
  • Portable and Battery-powered Devices
  • Microcontroller Power Supply
  • Industrial Controls
  • Automotive Electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products that meet the stringent requirements of the electronics industry. The KF33BDT voltage regulator is no exception, offering reliable performance and longevity, making it a preferred choice for designers and engineers across various sectors.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,797 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess