EN
  • EN
  • DE

L297N

Part No L297N
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 72418-L297N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L297N CAD Model

Description

The L297N from STMicroelectronics is a comprehensive stepper motor controller that integrates all the functions required for controlling a stepper motor. It is designed to offer a versatile and cost-effective solution for a wide range of stepper motor driving applications. The device can be used with monolithic bridge drives such as the L298N, which is also produced by STMicroelectronics, or with discrete transistors and darlingtons.

Key Features

  • Integrated Dual Full-Bridge Driver: The L297N pairs seamlessly with dual full-bridge drivers like the L298N to manage complex motor control tasks.
  • Multiple Stepping Modes: It supports normal (wave drive), half-step, and full-step modes, allowing for precise control over motor speed and position.
  • Programmable Load Current: The device includes a programmable load current feature, which provides flexibility in adjusting the motor performance to specific application requirements.
  • Non-dissipative Overcurrent Protection: The L297N includes a non-dissipative overcurrent protection feature, enhancing the safety and longevity of the motor and controller.
  • Phase Sequence Tables: Built-in phase sequence tables facilitate easy implementation of stepper motor control without the need for extensive programming.
  • Chopper Control: The L297N can be used with a dual full-bridge driver to implement chopper control of the stepper motor, which can significantly improve the performance and efficiency of the motor.

Applications

The versatility of the L297N makes it suitable for a diverse range of applications, including but not limited to:

  • CNC machines
  • 3D printers
  • Robotics
  • Precision positioning systems
  • Automated manufacturing equipment

Overall, the L297N stepper motor controller from STMicroelectronics is a reliable and efficient solution for the management of stepper motors in both industrial and consumer applications. Its robust feature set ensures that it can meet the needs of the most demanding motor control scenarios.

You May Also Be Interested in

Intel
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9648 $53.0640
130+ $0.7917 $102.9210
200+ $0.7669 $153.3800
270+ $0.7422 $200.3940
350+ $0.7174 $251.0900
470+ $0.6432 $302.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess