EN
  • EN
  • DE

L3000SX-3A

Part No L3000SX-3A
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 72530-L3000SX-3A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L3000SX-3A CAD Model

Description

The L3000SX-3A is a cutting-edge product from STMicroelectronics, designed to cater to a wide range of applications that require robust and reliable power management solutions. This device is part of the ST's power management integrated circuit (PMIC) family and is well-suited for use in automotive, industrial, and high-performance computing systems.

Key Features

  • High-Efficiency Power Conversion: The L3000SX-3A is designed to provide efficient power conversion, which can significantly reduce energy loss and improve system performance.
  • Wide Input Voltage Range: This device supports a broad input voltage range, making it versatile for various operating conditions and ensuring compatibility with different power sources.
  • Thermal Protection: It includes advanced thermal protection features that prevent the device from overheating, thus ensuring long-term reliability and safety.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the specific requirements of the application, providing design flexibility and optimization.
  • Low Standby Power Consumption: The L3000SX-3A is designed for low standby power consumption, which is critical for battery-powered and energy-sensitive applications.

Applications

The versatility of the L3000SX-3A makes it suitable for a variety of applications, including:

  • Automotive electronics such as infotainment systems, GPS, and advanced driver-assistance systems (ADAS)
  • Industrial control systems that require reliable power management under harsh conditions
  • High-performance computing and server applications where efficient power management is crucial

Technical Specifications

The L3000SX-3A boasts a comprehensive set of technical specifications, ensuring it meets the needs of even the most demanding applications. These specifications include a wide operating temperature range, protection against under-voltage, over-current, and short-circuit conditions, and compliance with automotive industry standards for quality and reliability.

Conclusion

The L3000SX-3A from STMicroelectronics represents a state-of-the-art solution for power management requirements across a spectrum of applications. With its high efficiency, reliability, and design flexibility, it stands out as a prime choice for designers looking to optimize their power systems.

You May Also Be Interested in

Leshan Radio
Switching Diode
Lowest to $0.0117
ON Semiconductor
Lowest to $16.2393
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Leshan Radio
Surface Mount Low Leakge Diode Ultra-Small Surface Mount Package
Lowest to $0.0160
Leshan Radio
Switching Diode
Lowest to $0.0125
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $0.9390

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6979 $59.4265
85+ $1.3929 $118.3965
130+ $1.3502 $175.5260
180+ $1.3063 $235.1340
230+ $1.2624 $290.3520
310+ $1.1319 $350.8890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess