EN
  • EN
  • DE

L482D1013TR

Part No L482D1013TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC CTRLR HALL-EFFECT IGN 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Automotive
Operating Supply Current 25mA
Supply Voltage - Operating 6 V to 28 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 124530-L482D1013TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L482D1013TR CAD Model

Description

STMicroelectronics L482D1013TR Product Overview

The L482D1013TR is a high-performance, low-power microcontroller unit (MCU) manufactured by STMicroelectronics, a leader in the semiconductor industry. This MCU is part of the STM32L4 series, which is renowned for its excellent energy efficiency and processing capabilities, making it an ideal choice for a wide range of applications, including industrial control systems, IoT devices, medical equipment, and consumer electronics.

Key Features

  • Core: ARM® Cortex®-M4 with FPU and DSP instructions, operating at a frequency of up to 80 MHz, ensures smooth and efficient processing of complex tasks.
  • Memory: Equipped with 1MB of Flash memory and 128KB of SRAM, providing ample space for application code and data storage.
  • Power Efficiency: Ultra-low-power consumption modes including multiple power-saving techniques such as dynamic voltage scaling and an integrated battery-operated mode.
  • Analog Features: Advanced analog peripherals including 12-bit ADCs, DACs, and ultra-fast comparators, enabling precise measurement and control in embedded systems.
  • Connectivity: A rich set of I/Os and communication interfaces, such as I2C, SPI, USART, and USB OTG, facilitating easy integration with other components and peripherals.
  • Security: State-of-the-art security features including hardware cryptographic acceleration, secure boot, and a true random number generator to ensure data protection and secure operations.
  • Package: Comes in a LQFP64 package, which is well-suited for space-constrained applications.

Applications

The versatility of the L482D1013TR MCU allows it to be used in a multitude of applications. Its energy efficiency and processing power make it particularly well-suited for portable and wearable devices, smart sensors, and energy-sensitive applications. Additionally, its robust security features make it an excellent choice for applications that require secure data transactions and protection against tampering.

Conclusion

In summary, the STMicroelectronics L482D1013TR MCU stands out for its exceptional balance of power efficiency, processing capabilities, and security features. Its extensive memory, connectivity options, and analog peripherals make it a highly flexible and reliable choice for designers looking to push the boundaries of what's possible in modern embedded systems.

You May Also Be Interested in

Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8471 $61.5536
37+ $3.1565 $116.7905
57+ $3.0579 $174.3003
79+ $2.9593 $233.7847
101+ $2.8606 $288.9206
136+ $2.5647 $348.7992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess