EN
  • EN
  • DE

L4920

Part No L4920
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Description VERY LOWDROP ADJUSTABLE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 72627-L4920
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L4920 CAD Model

Description

The STMicroelectronics L4920 is a highly reliable, low-dropout voltage regulator designed to deliver a fixed output voltage with a high level of accuracy. This component is particularly suitable for automotive applications due to its robustness and ability to withstand harsh environments. With a focus on stability and performance, the L4920 is an excellent choice for supplying steady power to sensitive electronic circuits.

Key Features

  • Output Voltage: The L4920 provides a stable output voltage of 5V, which is ideal for powering standard digital circuits and ensuring consistent performance.
  • Low Dropout Voltage: This regulator offers a low dropout voltage, which means it can maintain its output regulation with a minimal difference between the input and output voltages, enhancing efficiency in the system.
  • High Output Current: With the ability to supply up to 500 mA of output current, the L4920 can meet the demands of a wide range of components, from microcontrollers to sensors.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it from potential damage due to overheating, which is especially critical in automotive applications.
  • Short Circuit Protection: The built-in short circuit protection feature ensures that the L4920 and the connected electronic devices are protected from any current overloads.
  • Low Quiescent Current: It boasts a low quiescent current, which minimizes power consumption when the device is in a standby state, contributing to the overall energy efficiency of the application.

Applications

The L4920 is versatile and can be employed in various applications, including:

  • Automotive electronics such as car radios, control systems, and lighting
  • Power management solutions for microcontrollers and other digital systems
  • Portable devices requiring a stable power supply

Conclusion

The L4920 voltage regulator from STMicroelectronics is a robust solution designed to meet the stringent requirements of automotive and industrial applications. Offering a combination of high accuracy, thermal protection, and low power consumption, this component ensures reliable operation and longevity for critical electronic systems.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
ESD Suppressor Diode Array Uni-Dir 5V
Lowest to $0.0462
Lite-On Inc.
Lowest to $0.2323
LSI Computer Systems
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Lite-On Inc.
Lowest to $0.0474
Semtech Corporation
Lowest to $0.0497
Lite-On Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess