Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194227-L4931CD12
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian L4931CD12 CAD Model

Description

STMicroelectronics L4931CD12 Low Drop Voltage Regulator

The L4931CD12 is a high-performance, low drop voltage regulator designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is specifically engineered to offer a very low dropout voltage and low quiescent current, making it an ideal choice for battery-powered applications where energy efficiency is paramount.

With an ability to provide up to 250 mA of output current, the L4931CD12 is well-suited for moderate load conditions. It operates within an input voltage range of 2.5V to 20V, which provides flexibility in various power supply configurations. The output voltage is fixed at 1.2V, ensuring a stable and regulated supply for sensitive electronic components.

One of the key features of the L4931CD12 is its low dropout voltage, which is typically just 0.4V at maximum output current. This low dropout allows the regulator to continue delivering a consistent output even when the supply voltage is very close to the output voltage, thus maximizing battery life and efficiency. Additionally, the low quiescent current, which is typically 0.4 mA, minimizes the power consumption when the device is in idle mode, further extending battery life.

The L4931CD12 also comes with several built-in protection features that safeguard the device and the application it is used in. These include thermal shutdown, limiting the internal junction temperature, and current limiting to prevent damage from overcurrent conditions. These features ensure long-term reliability and stability of the voltage regulator under various operating conditions.

Designed in a compact SO-8 package, the L4931CD12 is suitable for space-constrained applications. It's a versatile component that can be used in a wide range of electronic devices, including portable and wearable technology, medical devices, and any other systems requiring a high-efficiency, low-voltage power supply.

In summary, the STMicroelectronics L4931CD12 is a robust, low drop voltage regulator that offers excellent performance for a variety of applications. Its low power consumption, stable output, and protective features make it a reliable choice for designers looking to optimize their power management solutions.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.5277 $65.9625
300+ $0.4333 $129.9900
465+ $0.4191 $194.8815
640+ $0.4062 $259.9680
830+ $0.3920 $325.3600
1,105+ $0.3519 $388.8495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 33,200 pieces
MOQ: 125 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention