Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Output Current 250mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number L4931C
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1194229-L4931CD35-TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4931CD35-TR CAD Model

Description

The L4931CD35-TR from STMicroelectronics is a low-dropout voltage regulator designed for applications requiring a regulated 3.5V output with low power consumption. This high-performance component is ideal for battery-powered devices, offering an extremely low dropout voltage and low quiescent current.

Key Features

  • Output Voltage: Precisely regulated 3.5V output, suitable for a variety of low-voltage applications.
  • Low Dropout Voltage: The device features a very low dropout voltage, which enhances efficiency and allows operation close to the input voltage.
  • Low Quiescent Current: The L4931CD35-TR is optimized for low power consumption, with a quiescent current of just 0.6mA, making it perfect for battery-operated devices.
  • Output Current: Capable of supplying up to 250mA of output current, it can power a wide range of peripherals and microcontrollers.
  • Package: Available in a compact SO-8 package, the L4931CD35-TR is designed for space-constrained applications.
  • Temperature Range: Operates over an industrial temperature range from -40°C to +125°C, ensuring reliability in harsh conditions.
  • Protection Features: Includes thermal shutdown and short-circuit protection, safeguarding the device and the load from damage due to overheating or overcurrent conditions.

Applications

The versatility of the L4931CD35-TR makes it an excellent choice for a wide array of applications. It is particularly well-suited for portable and battery-powered devices, such as personal digital assistants (PDAs), portable media players, and handheld instrumentation. Additionally, its low power consumption and stable output make it an ideal choice for powering sensitive analog and digital circuits that require a consistent 3.5V supply.

Conclusion

With its combination of low dropout voltage, low quiescent current, and robust protection features, the L4931CD35-TR from STMicroelectronics is a reliable and efficient solution for any design requiring a stable 3.5V power supply. Its compact form factor and wide operating temperature range make it adaptable to a broad spectrum of applications, ensuring performance and longevity in a variety of environments.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO -9V 0.1A TO92-3
Lowest to $6.0670
ECAD model for NJM79L09A
NJR Corporation/NJRC
IC REG LDO ADJ 0.15A 14DMP
Need more? Email Us
ECAD model for NJM723M
NJR Corporation/NJRC
IC REG LDO 9V 0.1A SOT89
Need more? Email Us
ECAD model for NJM78L09UA(TE2)
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78M06A
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78M05FA-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78M08DL1A-TE1-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7912DL1A(TE2)
NJR Corporation/NJRC
IC REG LDO 12V 0.1A TO92-3
Need more? Email Us
ECAD model for NJM78L12A
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78L12L2A-T3

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7911 $67.2435
200+ $0.6492 $129.8400
310+ $0.6289 $194.9590
430+ $0.6085 $261.6550
550+ $0.5883 $323.5650
740+ $0.5274 $390.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,095 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention