EN
  • EN
  • DE

L4940D2T5-TR

Part No L4940D2T5-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 5V 1.5A 3-Pin(2+Tab) D2PAK T/R / IC REG LDO 5V 1.5A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.9V @ 1.5A
Output Current 1.5A
Operating Supply Current 8mA to 50mA
PSRR 68dB (120Hz)
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.5V @ 1.5A
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 002260-L4940D2T5-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name L4940
Introduction Date February 04, 2005
ECCN EAR99
Country of Origin China, Singapore
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian L4940D2T5-TR CAD Model

Description

Product Overview: L4940D2T5-TR by STMicroelectronics

The L4940D2T5-TR is a robust, high-performance low-dropout voltage regulator (LDO) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is specifically engineered to deliver a fixed output voltage of 5V with a maximum output current of 1.5A. The L4940D2T5-TR is part of the L4940 series, known for its low dropout voltage and high accuracy.

Key Features

  • Low Dropout Voltage: The L4940D2T5-TR boasts a very low dropout voltage, typically 450 mV at 1.5 A load, which makes it highly efficient for applications where the supply voltage is very close to the output voltage.
  • Output Voltage Accuracy: The output voltage is guaranteed to be within ±2% tolerance, ensuring reliable and consistent performance for sensitive electronic circuits.
  • High Current Capability: With the ability to deliver up to 1.5A of output current, this LDO is suitable for powering a wide range of devices.
  • Thermal Overload Protection: The built-in thermal shutdown feature protects the device and the connected components from damage due to excessive power dissipation.
  • Short Circuit Protection: The L4940D2T5-TR includes short circuit current limiting, further enhancing its safety features.
  • Wide Operating Temperature Range: It can operate over a wide temperature range from -40°C to 125°C, making it suitable for industrial and automotive applications.

Applications

The L4940D2T5-TR is versatile and can be used in a variety of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Embedded systems
  • Microprocessor supplies
  • Battery-powered devices

Package and Quality

The device comes in a TO-263 (D2PAK) package, which is designed for surface mount technology (SMT) and is suitable for high-density PCB designs. STMicroelectronics ensures the highest quality and reliability, with the L4940D2T5-TR being RoHS compliant and lead-free, reflecting the company's commitment to environmental sustainability.

With its remarkable features and proven reliability, the L4940D2T5-TR from STMicroelectronics is an excellent choice for designers looking for a stable and efficient voltage regulator for their next project.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8787 $52.7220
140+ $0.7210 $100.9400
215+ $0.6984 $150.1560
300+ $0.6759 $202.7700
385+ $0.6534 $251.5590
515+ $0.5858 $301.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess