EN
  • EN
  • DE
  • IT

74ALS648

Part No 74ALS648
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Transceiver/register
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130874-74ALS648
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALS648 CAD Model

Description

Product Overview: 74ALS648 Octal Bus Transceiver

The 74ALS648 is an integrated circuit designed and manufactured by NXP Semiconductors. This high-quality octal bus transceiver is part of the Advanced Low-Power Schottky (ALS) family, offering a perfect balance between speed and power consumption. The device is tailored for efficient two-way communication between data buses in a variety of digital systems.

Key Features

  • Logic Type: Octal Bus Transceiver with 3-state outputs.
  • Data Flow Direction: Bidirectional, allowing versatile data transfer.
  • Operating Voltage: Typically 5V, suitable for TTL level systems.
  • Drive Capability: Capable of driving 15 LS-TTL loads, providing robust signal transmission.
  • Package: Available in a standard 20-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) for surface-mount technology applications.

Performance and Quality

The 74ALS648 is designed for high-performance applications where data integrity and speed are critical. With its fast propagation delay and transition times, it ensures reliable and swift data exchange between connected devices. The transceiver also features a wide operating temperature range, making it suitable for industrial environments.

Applications

Its versatility makes the 74ALS648 ideal for use in:

  • Microprocessor or microcontroller-based systems
  • Data communication equipment
  • Computer peripheral interfacing
  • Control systems
  • Memory switching

Environmental and Compliance

NXP Semiconductors is committed to environmental sustainability. The 74ALS648 complies with various international standards, ensuring that it meets the latest environmental regulations, including RoHS and lead-free directives. This commitment ensures that customers receive a product that is not only high-performing but also environmentally conscious.

Ordering and Packaging Information

When ordering the 74ALS648, it is essential to specify the desired package type and quantity. NXP provides reliable packaging to ensure the integrity of the product during shipping and handling. For detailed ordering information and options, please refer to the official NXP Semiconductors product datasheet or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess