Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 28V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.5V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 300μA
Maximum Supply Current 5mA
Control Features Reset Output
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SO
Family Part Number L4949
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1194258-L4949EP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4949EP CAD Model

Description

Introducing the L4949EP - Multifunction Very Low Drop Voltage Regulator

The L4949EP from STMicroelectronics is a robust, highly efficient, very low drop voltage regulator specifically designed to deliver a stable and reliable power supply in a wide range of automotive and industrial applications. This versatile component ensures outstanding performance for electronic systems requiring a well-regulated and uninterrupted power source.

Key Features

  • Very Low Dropout Voltage: The L4949EP operates with an extremely low dropout voltage, which enhances its efficiency and makes it ideal for applications where the input voltage is very close to the output voltage.
  • Multiple Output Options: It provides a 5V regulated output with additional reset and inhibit control functions, catering to the diverse needs of complex electronic systems.
  • High Current Capability: This regulator can supply up to 100mA of output current, sufficient for powering a range of sensitive automotive electronics without the need for an external pass transistor.
  • Overtemperature Protection: The device includes a thermal shutdown feature that protects the IC from damage due to excessive temperature, ensuring long-term reliability.
  • Transient Protection: The L4949EP is designed to withstand the harsh conditions of automotive environments, with built-in features to handle load dump and reverse battery conditions.

Applications

The L4949EP is particularly suited for use in the automotive industry, where it can reliably power control units, radios, and other in-vehicle electronics. Its robustness also makes it a perfect choice for industrial applications that demand stable voltage regulation and protection against unpredictable voltage fluctuations.

Quality and Reliability

As a product of STMicroelectronics, a leader in semiconductor solutions, the L4949EP is manufactured to meet the highest quality standards. Its performance is backed by rigorous testing and validation processes, ensuring that it meets the stringent requirements of the automotive and industrial markets.

Whether you're designing an automotive power system or looking for a reliable voltage regulator for industrial applications, the L4949EP offers the performance, durability, and reliability that professionals trust.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.8V 150MA SC-88A
Need more? Email Us
ECAD model for RP110Q282D-TR-FE
Rohm Semiconductor
IC REG LIN 10V 500MA 8-HTSOP-J
Need more? Email Us
ECAD model for BDJ0GA5WEFJ-E2
Analog Devices Inc.
IC REG LINEAR 2V 1.2A 10LFCSP
Lowest to $8.4054
ECAD model for ADP7156ACPZ-2.0-R7
Intersil
IC REG LINEAR 2.8V 150MA 6-UTDFN
Need more? Email Us
ECAD model for ISL9008AIRUJZ-T
ON Semiconductor
IC REG LINEAR 2.8V 150MA SOT-563
Need more? Email Us
ECAD model for NCV8170BXV280T2G
Rohm Semiconductor
IC REG LINEAR 2.5V 1A 8-HTSOP-J
Need more? Email Us
ECAD model for BD25GC0WEFJ-E2
Torex Semiconductor Ltd
IC REG LINEAR 1.1V 500MA SOT-25
Need more? Email Us
ECAD model for XC6210B112MR-G
Nisshinbo Micro Devices Inc.
IC REG LINEAR 4.2V 1.5A 6-HSOP-J
Need more? Email Us
ECAD model for R1171S421B-E2-FE
Torex Semiconductor Ltd
IC REG LINEAR 6V 150MA SOT-25
Need more? Email Us
ECAD model for XC6216B602MR-G

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.0890 $73.1150
80+ $1.7142 $137.1360
120+ $1.6606 $199.2720
165+ $1.6071 $265.1715
210+ $1.5536 $326.2560
280+ $1.3928 $389.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 900 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention