EN
  • EN
  • DE

L4995AKTR

Part No L4995AKTR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.5A 24POWERSSO / LDO Regulator Pos 5V 0.5A Automotive 24-Pin PowerSSO EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 31V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.5V @ 400mA
Output Current 500mA
Operating Supply Current 160μA to 2.7mA
PSRR 55dB (100Hz)
Control Features Enable, Reset
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.27V @ 400mA
Mounting SMD (SMT)
Case / Package PowerSSO-24
Win Source Part Number 002297-L4995AKTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name L4995
Introduction Date May 26, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian L4995AKTR CAD Model

Description

The L4995AKTR is a robust and versatile voltage regulator designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This advanced power management integrated circuit (PMIC) is engineered to deliver a stable and reliable power supply to various electronic applications, ensuring optimal performance and longevity of the end product.

Key Features

  • Output Voltage: The L4995AKTR offers an adjustable output voltage, which can be tailored to the needs of the specific application, providing a high degree of flexibility for designers.
  • Current Capability: With its ability to supply up to 500mA of output current, this voltage regulator can support a wide range of power requirements, making it suitable for both low and high-power devices.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it and the system it powers from damage due to overheating.
  • Low Dropout: The low dropout (LDO) feature ensures efficient operation even when the input voltage is very close to the output voltage, minimizing power loss and improving overall efficiency.

Applications

The L4995AKTR is well-suited for a diverse array of applications, including but not limited to:

  • Automotive systems
  • Power management solutions
  • Industrial controls
  • Consumer electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the L4995AKTR is no exception. It is designed to meet strict industry standards for reliability and performance, ensuring that it can withstand the rigors of real-world use. With features such as overcurrent protection and a wide operating temperature range, this voltage regulator is a dependable choice for critical applications where failure is not an option.

Package and Availability

The L4995AKTR comes in a compact package, making it easy to integrate into various circuit designs without requiring a significant amount of board space. Its availability in tape and reel packaging facilitates efficient assembly for high-volume production.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the L4995AKTR datasheet available on the STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess