Products specifications Report Issue?

Manufacturer STMicroelectronics
No 719197
Standard Package 100
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1.235V
Voltage - Output (Max) 35V
Current - Output 2A
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 8-SOIC (0.154" 3.90mm Width) Exposed Pad
Manufacturer Device Package 8-HSOP
Catalog Buck (Step-Down) IC
Win Source Part Number 037126-L5973AD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name L5973A
Introduction Date January 23, 2003
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian L5973AD CAD Model

Description

STMicroelectronics L5973AD - High-Performance Step-Down Switching Regulator

The L5973AD from STMicroelectronics is a versatile and efficient step-down switching voltage regulator that is designed to deliver up to 2.5A of continuous output current. This component is part of STMicroelectronics' extensive portfolio of power management solutions and is well-suited for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

The L5973AD operates at a switching frequency of up to 1 MHz, which allows for the use of smaller external components, thereby reducing the overall footprint and cost of the power supply design. Its high frequency also translates to improved transient response and faster regulation, making it an ideal choice for applications requiring stable and reliable power delivery.

This regulator features a 4.4V to 36V input voltage range, making it compatible with a variety of power sources, from single-cell batteries to higher voltage rails. The adjustable output voltage can be set from 1.235V to 35V with an external voltage divider, providing flexibility to power different ICs and peripherals with varying voltage requirements.

Key features of the L5973AD include thermal shutdown, which protects the device from overheating, and current limiting, which safeguards the regulator and the load from overcurrent conditions. Additionally, the device offers an inhibit function for power-down mode, allowing for reduced power consumption when the system is idle or in standby.

The L5973AD is encapsulated in a compact HSOP8 package, which is optimized for thermal performance and space-constrained applications. Its robust design and built-in protection features make it a reliable choice for engineers looking to create efficient and durable power supply circuits.

Whether you are designing a power management system for portable devices, automotive applications, or sophisticated industrial machinery, the L5973AD from STMicroelectronics provides a high-efficiency solution that can help you achieve a compact, reliable, and cost-effective design.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 600MA 5DSBGA
Lowest to $1.1409
ECAD model for LM3677TL-ADJ/NOPB
Microchip Technology
IC REG BUCK 3.3V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-330I/MS
Microchip Technology
IC REG BUCK 1.5V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-150I/MS
Microchip Technology
IC REG BOOST ADJ 350MA 8DFN
Lowest to $1.9944
ECAD model for MCP1640D-I/MC
Renesas Electronics America
IC REG BUCK 1.2V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR12Z-T7A
Texas Instruments
IC REG BUCK 1.8V 350MA 5DSBGA
Need more? Email Us
ECAD model for LM3679UR-1.8/NOPB
Analog Devices Inc.
IC REG BST SEPIC ADJ 5A 12DFN
Lowest to $10.5464
ECAD model for LT8334RDE#TRPBF
Texas Instruments
IC REG BUCK ADJ 1A 12DSBGA
Need more? Email Us
ECAD model for TPS62356YZGT
Renesas Electronics America
IC REG BUCK ADJ 6A 36QFN
Need more? Email Us
ECAD model for ZL2101ALAF

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8925 $52.0650
43+ $2.3734 $102.0562
66+ $2.2992 $151.7472
90+ $2.2250 $200.2500
117+ $2.1509 $251.6553
156+ $1.9284 $300.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention