EN
  • EN
  • DE

L6210

Part No L6210
Manufacturer STMicroelectronics
Catalog Bridge Rectifiers
Description IC DIODE BRDG SCHTTKY DUAL 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Single Phase
Technology Schottky
Voltage - Peak Reverse (Max) 50V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Current - Reverse Leakage @ Vr 1mA @ 40V
Temperature Range - Operating 70°C (TA)
Mounting Through Hole
Case / Package 16-PowerDIP
Win Source Part Number 1051281-L6210
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6210 CAD Model

Description

The L6210 from STMicroelectronics is a high-voltage, high-current dual full-bridge driver specifically designed to drive inductive loads such as relays, solenoids, DC and bipolar stepping motors. It integrates two full H-bridges with all the functions needed to drive inductive loads with advanced control and high efficiency.

This versatile dual full-bridge driver can operate at supply voltages up to 46V and is capable of delivering current up to 1.5A per channel. The L6210 features thermal shutdown and internal logic to prevent cross-conduction, ensuring safe operation under a variety of conditions. Its cross-conduction protection, combined with the diodes for back EMF protection, makes it an ideal choice for driving motors where reliability and performance are critical.

The L6210's full-bridge architecture allows for bidirectional control of the motors with phase and enable control. This means that users can precisely control the direction and speed of the motors, which is essential for applications requiring accurate positioning and fine speed control. It is commonly used in applications such as stepper motor drivers in printers, robotics, and industrial control systems where precise movement and control are necessary.

The device is housed in a 20-pin PowerDIP package, which allows for efficient heat dissipation and compact circuit design. The pinout of the L6210 is designed for easy implementation with minimal external components, reducing the complexity of the circuit and the overall bill of materials.

The L6210's robust design includes features such as non-dissipative overcurrent protection and thermal shutdown with hysteresis. These features protect the chip from damage due to overcurrent conditions and overheating, which enhances the longevity and reliability of the application it is used in.

In summary, the L6210 by STMicroelectronics is an integrated solution for driving inductive loads with high efficiency, reliability, and control. Its advanced features and robust protection mechanisms make it an excellent choice for engineers looking for a high-performance motor driver solution.

You May Also Be Interested in

Sensata-Crydom
BRIDGE RECT 3PHASE
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1PHASE 600V 35A
Need more? Email Us
Vishay
BRIDGE RECT 3P 800V 130A MT-K
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.4KV 88A PWS-D
Lowest to $57.8766
Vishay
BRIDGE RECT 3PHASE 800V 90A MT-K
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.2KV 130A MT-K
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 600V 4A GBJ
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 1.6KV 75A MTK
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.6KV 60A MT-K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess