Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology DMOS
Applications General Purpose
Output Current 1.4A
Supply Voltage - Operating 8 V to 52 V
Voltage - Load 8 V to 52 V
Temperature Range - Operating -25°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 32-VFQFPN (5x5)
Win Source Part Number 1051287-L6227QTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6227QTR CAD Model

Description

The L6227QTR from STMicroelectronics is a state-of-the-art motor driver integrated circuit (IC) designed to deliver efficient and precise control for a wide range of motor types. This powerful IC is part of STMicroelectronics' extensive portfolio of motor drivers, known for their reliability and performance in various applications.

The L6227QTR is specifically designed to drive both inductive loads and other high-current/high-voltage loads. It is capable of operating with a supply voltage ranging from 8V to 52V, which makes it versatile for numerous motor driving applications, including but not limited to printers, scanners, vending machines, textile machines, and other automated equipment.

This motor driver IC features a dual full-bridge driver that is ideal for driving two-phase bipolar stepper motors, which are commonly used in precision positioning systems. The L6227QTR ensures smooth and quiet motor operation thanks to its mixed decay mode, which reduces the audible noise and mechanical resonance in the motors.

The device also includes a range of built-in protection features that safeguard the IC against potential damage. These include overcurrent protection, thermal shutdown, and under-voltage lockout. The overcurrent protection automatically disables the output stages when the current reaches a preset threshold, while the thermal shutdown feature prevents the IC from overheating. The under-voltage lockout ensures that the IC operates within its specified voltage range, providing additional reliability.

The L6227QTR comes in a compact 48-pin QFN (Quad Flat No-leads) package, which is suitable for space-constrained applications. Additionally, the IC supports a cross-conduction protection feature that prevents simultaneous cross-conduction of the high-side and low-side MOSFETs.

In summary, the L6227QTR motor driver IC by STMicroelectronics is a highly integrated solution that offers precision, efficiency, and protection for advanced motor driving applications. Its robust feature set and compact design make it an excellent choice for designers looking to enhance the performance and reliability of their motor control systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC MTR DRV BIPLR 4.5-5.5V 24SOIC / Bipolar Motor Driver DMOS Serial 24-SOIC
Need more? Email Us
ECAD model for A3973SLB-T
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to €0.4317
ECAD model for DRV8811PWP
Texas Instruments
IC LRA/ERM HAPTIC DRIVER 10QFN
Lowest to €0.5904
ECAD model for DRV2603RUNR
Grayhill Inc.
ROTARY ENCODER OPT 20PPR 6" CBL / Joystick, 3 - Axis Digital (Mechanical Switch, Pulse) Output
Need more? Email Us
ECAD model for 60A18-8-060C
Texas Instruments
IC MOTOR DRIVER SER 48HTSSOP
Lowest to €4.3122
ECAD model for DRV8823DCAR
Texas Instruments
IC MOTOR DRIVER DC LRA 8BGA
Lowest to €1.7547
ECAD model for DRV8601ZQVR
ON Semiconductor
FLEXMOS Hex Low-Side MOSFET Pre-Driver
Need more? Email Us
ECAD model for NCV7513AFTG
Texas Instruments
IC MOTOR CONTROLLER SPI 56HTSSOP / 3-Phase Brushless DC Motor Predriver 56-Pin HTSSOP EP T/R
Lowest to €4.2981
ECAD model for DRV8301DCAR
Texas Instruments
IC MOTOR DRIVER PAR 10MSOP
Lowest to €0.9145
ECAD model for DRV8832DGQ

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ €5.3164 €53.1638
21+ €4.9799 €104.5785
32+ €4.8117 €153.9731
46+ €4.4751 €205.8554
60+ €4.3069 €258.4162
74+ €4.1387 €306.2613
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,010 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention