EN
  • EN
  • DE

L6229PDTR

Part No L6229PDTR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR 12V-52V 36POWERSO / DMOS DRIVER FOR THREE-PHASE BRUSHLESS DC MOTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface Parallel
Technology BiCDMOS
Applications Use For General
Current - Output 1.4A
Supply Voltage (V) 12V ~ 52V
Voltage - Load 12V ~ 52V
Temperature Range - Operating -25°C ~ 125°C
Mounting Style SMD
Manufacturer Package 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package PowerSO-36
Part Number Series L6229
Manufacturer Pack Quantity 600
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808056-L6229PDTR
Ultra Librarian 3D Model Ultra Librarian L6229PDTR CAD Model

Description

Introducing the L6229PDTR Motor Driver from STMicroelectronics

The L6229PDTR is a cutting-edge motor driver integrated circuit designed and manufactured by STMicroelectronics, a global semiconductor leader. This high-performance device is tailored for driving both winding of a bipolar stepper motor or bidirectionally controlling two DC motors with advanced features that ensure smooth and efficient operation.

Key Features:

  • Operating Voltage Range: The device operates within a voltage range of 8 to 52 V, making it versatile for various applications requiring different power levels.
  • Output Current: It can deliver up to 1 A per channel or 2 A peak operating current, allowing for robust performance in demanding scenarios.
  • Integrated Decoding Logic: The L6229PDTR includes decoding logic for easy control and reduced external component count, simplifying the design process.
  • Cross-Conduction Protection: It features cross-conduction protection, which prevents simultaneous high-side and low-side conduction and safeguards the device and motor from potential damage.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures the device operates within safe temperature limits, enhancing its reliability and longevity.
  • Under-Voltage Lockout (UVLO): The UVLO function protects the device and the motor from operating at insufficient voltages that could lead to suboptimal performance or damage.

Applications:

The L6229PDTR is ideal for a wide range of applications, including but not limited to:

  • Automated Teller Machines (ATMs)
  • 3D Printers
  • Office Automation Machines
  • Textile Machines
  • Robotics
  • Medical Equipment

With its robust design and advanced features, the L6229PDTR from STMicroelectronics is the perfect solution for designers looking to drive stepper or DC motors with precision and efficiency. Its compact PowerSO package ensures minimal footprint on PCBs, making it an excellent choice for space-constrained applications.

Whether you're developing a new cutting-edge device or looking to improve an existing system, the L6229PDTR motor driver offers the performance, reliability, and ease of use necessary to meet the demands of modern motor control applications.

You May Also Be Interested in

NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Infineon Technologies
IKCM10L60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers CIPOS MINI datasheet, inventory, & pricing.
Lowest to $13.0971
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
Infineon Technologies
SPI DSO-36 Gate Drivers RoHS
Lowest to $163.4329

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2712 $57.8984
18+ $6.7867 $122.1606
27+ $6.5746 $177.5142
37+ $6.3626 $235.4162
47+ $6.1504 $289.0688
63+ $5.5142 $347.3946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess