EN
  • EN
  • DE

MPC17511EPR2

Part No MPC17511EPR2
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPOLR 2.7-5.7V 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Bipolar Motor Driver CMOS Parallel 24-QFN-EP (4x4)
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -20°C ~ 150°C (TJ)
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN-EP (4x4)
Family Name MPC17511
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927847-MPC17511EPR2
Ultra Librarian 3D Model Ultra Librarian MPC17511EPR2 CAD Model

Description

The NXP MPC17511EPR2 is a versatile and compact motor driver designed to cater to a wide range of applications requiring precise control of small motors. This high-performance product from NXP Semiconductors is engineered to drive DC motors, stepper motors, and other inductive loads efficiently and reliably.

Key Features

  • Output Current: Capable of delivering output current up to 0.5 A, the MPC17511EPR2 can power small to medium-sized motors with ease.
  • Operating Voltage Range: With a broad operating voltage range from 2.0V to 11V, it accommodates a variety of power supply requirements, making it suitable for battery-operated devices.
  • H-Bridge Configuration: The integrated H-Bridge circuitry allows for bidirectional control of motors, enabling forward and reverse motion as well as braking functionality.
  • Low RDS(on): The low on-resistance of the H-Bridge's output transistors ensures efficient operation and reduced power dissipation.
  • Multiple Control Interfaces: It supports both parallel and serial input interfaces, providing flexibility in system design and ease of integration with microcontrollers.

Applications

The MPC17511EPR2 is ideal for a variety of applications, including but not limited to:

  • Consumer Electronics (e.g., cameras, toys, and small appliances)
  • Office Automation (e.g., printers, scanners, and copiers)
  • Healthcare (e.g., medical pumps and portable medical devices)
  • Industrial Automation (e.g., valve control, small actuators)

Package and Quality

Encased in a 24-pin QFN package, the MPC17511EPR2 boasts a compact footprint that is ideal for space-constrained applications. The device is also characterized by its robust thermal performance, ensuring reliability across various temperature ranges. NXP's commitment to quality is evident in the rigorous testing and certification of their products, ensuring that the MPC17511EPR2 meets the high standards expected in the industry.

You May Also Be Interested in

Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647
Texas Instruments
DRV8803PWPRG4 Texas Instruments Motor / Motion / Ignition Controllers & Drivers 60V 2.3A 4 channel l ow-side driver with datasheet, inventory, & pricing.
Lowest to $1.6008
Infineon Technologies
SPI DSO-36 Gate Drivers RoHS
Lowest to $163.4329
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO / Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable
Lowest to $43.7006

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess