EN
  • EN
  • DE

LT3468ES5#TRPBF

Part No LT3468ES5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC PHOTOFLASH CAP CHRGR TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Photoflash Capacitor Charger
Operating Supply Current 5mA
Supply Voltage - Operating 2.5 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 302840-LT3468ES5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3468ES5#TRPBF CAD Model

Description

The LT3468ES5#TRPBF is a compact, high-efficiency, step-up DC/DC converter designed and manufactured by Linear Technology. This versatile component is ideal for applications that require a small form factor and minimal external components. The LT3468ES5#TRPBF is particularly well-suited for powering LEDs, OLED displays, and CCD sensors, as well as for use in portable devices and small electronics.

Key Features

  • Integrated Schottky Diode: This device includes an integrated low V<sub>F Schottky diode, which simplifies design and saves board space.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a wide range of output voltages to match the needs of various applications.
  • High Switching Frequency: With a high switching frequency of 1.3MHz, the LT3468ES5#TRPBF enables the use of small, low-cost capacitors and inductors, further reducing the overall footprint of the power supply design.
  • Low Quiescent Current: The device features a low quiescent current, making it suitable for battery-powered applications where power efficiency is critical.
  • Soft-Start Function: The soft-start function reduces inrush current during startup, providing a smoother power-up sequence and reducing stress on the input power source.

Applications

  • LED and OLED Lighting
  • CCD Bias Supply
  • Portable Electronics
  • Photoflash Capacitor Chargers
  • Small LCD Bias Supply

Package and Quality

The LT3468ES5#TRPBF is offered in a small, 5-lead TSOT-23 package, which is ideal for space-constrained applications. Additionally, the product is available in tape and reel packaging (denoted by the #TRPBF suffix), facilitating efficient handling and assembly during the manufacturing process. Linear Technology ensures high-quality standards, and this product is designed to meet rigorous reliability and performance criteria.

You May Also Be Interested in

Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6117 $52.8936
19+ $5.4250 $103.0750
29+ $5.2554 $152.4066
40+ $5.0859 $203.4360
51+ $4.9164 $250.7364
69+ $4.4078 $304.1382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,502 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess