EN
  • EN
  • DE

STP10NC50

Part No STP10NC50
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL 500V - 0.48ohm - 10A - TO-220/TO-220FP PowerMESH  MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194518-STP10NC50
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Lighting
Ultra Librarian 3D Model Ultra Librarian STP10NC50 CAD Model

Description

The STP10NC50 is a robust power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is part of their STPOWER product line, which is renowned for its high performance, reliability, and efficiency in power management applications. The STP10NC50 is particularly suitable for high-speed switching applications, offering low on-resistance and low gate charge.

Key Features

  • Voltage Rating: The STP10NC50 is designed to handle a maximum drain-source voltage (V<sub>DS) of 500V, making it suitable for high-voltage applications.
  • Current Capacity: It can sustain a continuous drain current (I<sub>D) of up to 10A, providing ample current for a variety of power-intensive tasks.
  • Low R<sub>DS(on): The device boasts an exceptionally low on-state resistance, which minimizes conduction losses and improves overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, the STP10NC50 is ideal for high-frequency operations, contributing to better performance in converters and inverters.
  • Gate Charge: A low gate charge (Q<sub>G) facilitates faster switching speeds and reduced switching losses.

Applications

The STP10NC50 is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-AC converters for solar inverters
  • Motor control circuits
  • High-efficiency switching for power management in computing and telecom systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STP10NC50 is built to meet stringent standards, ensuring reliable performance even under challenging conditions. Its robust design is aimed at providing a long operational lifespan, making it a trusted choice for engineers and designers seeking a dependable power MOSFET solution.

Environmental Impact

Adhering to STMicroelectronics' dedication to sustainability, the STP10NC50 is designed with environmental considerations in mind. It complies with RoHS (Restriction of Hazardous Substances) regulations, which restricts the use of certain hazardous materials in electronic and electrical equipment.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess