Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 10A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 450mOhm at 5A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 31nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 850pF at 50V
Power Dissipation (Maximum) 25W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package TO-220FP
Manufacturer Package TO-220-3 Full Pack
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1260931-STF11NM60N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STF11NM60N CAD Model

Description

STF11NM60N - N-channel 600 V, 0.38 ohm, 11 A MDmesh™ II Plus Low Qg Power MOSFET

The STF11NM60N is a high-performance N-channel Power MOSFET produced by STMicroelectronics, designed specifically for high-efficiency power conversion applications. This device is part of the MDmesh™ II Plus series, which is renowned for its excellent on-state resistance (R<sub>DS(on)) and low gate charge (Q<sub>g), making it an ideal choice for a wide range of electronic circuits, including switching power supplies, lighting applications, and power management solutions.

Constructed with STMicroelectronics' innovative MDmesh™ II Plus technology, the STF11NM60N MOSFET features a drain-source voltage (V<sub>DS) of 600 V, which allows it to handle high voltage levels with ease. This characteristic is particularly beneficial in applications where high voltage operation is essential. The device's on-resistance is remarkably low at just 0.38 ohms, ensuring efficient power handling and reduced heat dissipation during operation.

With a continuous drain current (I<sub>D) of 11 A, the STF11NM60N is capable of driving significant current, making it suitable for demanding applications that require robust current handling capabilities. Additionally, its low gate charge enhances the MOSFET's switching performance, which is critical for reducing switching losses and improving overall system efficiency.

The STF11NM60N comes in a TO-220FP package, which provides a good balance between thermal performance and compactness. This package is widely used in the industry and is well-suited for through-hole mounting, making it easy to integrate into various circuit designs.

Key features of the STF11NM60N include:

  • Low threshold drive
  • High dv/dt and avalanche capabilities
  • 100% avalanche tested
  • Zener-protected

Overall, the STF11NM60N from STMicroelectronics is a robust and reliable MOSFET choice for designers looking to optimize power efficiency and thermal management in their electronic designs. Its combination of high voltage capacity, low on-resistance, and efficient switching characteristics make it a versatile component for a variety of power conversion applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for B9NB60
Infineon Technologies
Trans MOSFET N-CH 600V 4.5A 3-Pin(2+Tab) DPAK T/R / Cool MOS Power Transistor | MOSFET N-CH 600V 4.5A TO252-3
Lowest to €1.0440
ECAD model for SPD04N60C3
Alpha & Omega Semiconductor Inc.
Lowest to €0.3994
ECAD model for AOD4114
Alpha & Omega Semiconductor Inc.
null600V 53A α MOS Power Transistor | MOSFET N-CH
Lowest to €4.7722
ECAD model for AOK53S60
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor / Trans MOSFET N-CH 30V 85A 3-Pin(2+Tab) DPAK T/R
Lowest to €0.3653
ECAD model for AOD404
ON Semiconductor
Telecom / Sever Power Supplies | MOSFET N-CH 600V 52A TO247
Lowest to €4.8353
ECAD model for FCH072N60
Infineon Technologies
Ultra Low On-Resistance | MOSFET P-CH 30V 11A 8-SOIC
Lowest to €2.1740
ECAD model for IRF7424TR
Alpha & Omega Semiconductor Inc.
P-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for AOD4187
ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 37A TO247
Lowest to €5.3257
ECAD model for FCH104N60

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention