Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 72923-L6301BTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6301BTR CAD Model

Description

STMicroelectronics L6301BTR Product Overview

The L6301BTR from STMicroelectronics is a cutting-edge power management integrated circuit (IC) designed to meet the rigorous demands of modern electronic devices. This high-performance product is part of STMicroelectronics' esteemed lineup of power management solutions, providing a compact, efficient, and reliable option for a wide range of applications.

Key Features

  • High Efficiency: The L6301BTR is engineered to maximize power efficiency, which is crucial for battery-operated devices, leading to longer battery life and reduced heat generation.
  • Advanced Power Control: It includes sophisticated control features that allow for precise management of power delivery, ensuring optimal performance for the connected load.
  • Compact Footprint: With its small size, the L6301BTR is ideal for space-constrained applications, enabling designers to minimize the size of their power management solutions.
  • Robust Protection Features: The device incorporates multiple protection features such as overcurrent, overvoltage, thermal shutdown, and short-circuit protection, contributing to the longevity and reliability of the end product.

Applications

The versatile nature of the L6301BTR makes it suitable for a diverse array of applications, including but not limited to:

  • Portable and wearable devices
  • Smart home systems
  • Healthcare and medical equipment
  • Industrial automation
  • Consumer electronics

Technical Specifications

STMicroelectronics has equipped the L6301BTR with impressive technical specifications that ensure its performance matches the needs of advanced electronic systems:

  • Input Voltage Range: 3V to 18V
  • Output Voltage Range: 0.9V to 15V
  • Maximum Output Current: 4A
  • Switching Frequency: 500kHz
  • Operating Temperature Range: -40°C to 85°C

For designers and engineers looking for a reliable and efficient power management solution, the L6301BTR from STMicroelectronics offers a compelling choice. Its combination of efficiency, compactness, and robust protection features makes it an ideal component for powering the next generation of electronic innovations.

You May Also Be Interested in

Linear Technology
Need more? Email Us
ECAD model for LT4W256K16-35T
Linear Technology
Very Low Noise, High Frequency Active RC, Filter Building Block
Lowest to $35.4664
ECAD model for LT1568CGN
NXP / Nexperia
Lowest to $2.2133
ECAD model for LTA602N
Lite-On Inc.
Need more? Email Us
ECAD model for LT431NHPA
Linear Technology
Need more? Email Us
ECAD model for LT4066EUF
Maglayers
Need more? Email Us
ECAD model for LTB-2012-2G4H6-B14
Linear Technology
Need more? Email Us
ECAD model for LT1799IS5
Linear Technology
Need more? Email Us
ECAD model for LT40551
Lite-On Inc.
Need more? Email Us
ECAD model for LT4946

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention