Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Mode Discontinuous (Transition)
Current - Startup 30μA
Supply Voltage - Operating 10.5 V to 22.5 V
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 018282-L6562ADTR
Family Name L6562A
Introduction Date March 03, 2007
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian L6562ADTR CAD Model

Description

The L6562ADTR from STMicroelectronics is a state-of-the-art Transition-Mode PFC (Power Factor Correction) controller, operating in Transition Mode (TM). It is part of ST's power management integrated circuit portfolio and is specifically designed to build robust and compact PFC stages. This device is suitable for a wide range of applications, including those that require improved energy efficiency and reduced power consumption, such as switch-mode power supplies, lighting systems, and adapters.

Key Features

  • Transition-Mode Control: The L6562ADTR operates in Transition Mode, offering an optimal compromise between system efficiency and simplicity for power levels up to a few hundred watts.
  • Real-Time Overcurrent Protection: It includes an effective two-level overcurrent protection that enhances system reliability, preventing damage from overload conditions.
  • Low Standby Power Consumption: The quiescent current is very low, which makes the L6562ADTR an excellent choice for applications with stringent energy saving requirements.
  • High-Voltage Startup: This feature allows the device to self-supply directly from the rectified mains, leading to a simplified power supply design and reduced system cost.
  • Multi-Purpose Current Sense: The L6562ADTR features a current sense pin that serves for both overcurrent protection and feedback for the output regulation loop.

Applications

The versatility of the L6562ADTR makes it ideal for a wide array of power applications. It is commonly used in:

  • Energy-efficient AC-DC adapters
  • Power supplies for flat TVs and monitors
  • High-efficiency power supplies for desktop computers and servers
  • Power supplies for lighting applications

Package and Availability

The L6562ADTR is available in a small and thin 8-pin SO8 package, making it suitable for compact designs. It is supplied in tape and reel packaging, which facilitates automated manufacturing processes. For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the datasheet and support documentation available on the STMicroelectronics website.

You May Also Be Interested in

Richtek USA Inc.
PFC CONTROLLER 8SOP
Lowest to $0.6814
ECAD model for RT7300BGS
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for ML4800AMYG
Texas Instruments
Power Factor Correction Controller 0.075mA 18kHz to 250kHz 8-Pin SOIC T/R / IC PFC CTRLR AVERAGE CURR 8SOIC
Lowest to $0.4310
ECAD model for UCC28180DR
Monolithic Power Systems Inc.
IC PFC CONTROLLER 8SOIC
Lowest to $1.5070
ECAD model for MP44010HS-LF-Z
Linear Technology
IC PFC CTRLR AVERAGE CURR 16DIP / Power Factor Correction Controller 0.25mA 300kHz 16-Pin PDIP N Tube
Need more? Email Us
ECAD model for LT1248IN#PBF
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16SOIC
Lowest to $35.0358
ECAD model for ML4824CS1X
Fairchild/ON Semiconductor
IC POWER FACTOR CTRLR 20-PLCC
Lowest to $5.1295
ECAD model for ML4812CQ
Texas Instruments
IC PFC/PWM COMB CTRLR 20SOIC
Lowest to $3.9944
ECAD model for UCC28514DWR
Fairchild/ON Semiconductor
IC CONTROLLER PFC 5V 35MA 20SOIC
Lowest to $6.5029
ECAD model for ML4821CS

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2062 $54.2790
90+ $1.1298 $101.6820
140+ $1.0917 $152.8380
200+ $1.0153 $203.0600
260+ $0.9771 $254.0460
320+ $0.9390 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 45,030 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention