EN
  • EN
  • DE

L6563A

Part No L6563A
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Description ADVANCED TRANSITION-MODE PFC CONTROLLER | IC PFC CTRLR TRANSITION 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Mode Discontinuous (Transition)
Current - Startup 50μA
Supply Voltage (V) 10.3V ~ 22V
Temperature Range - Operating -25°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Family Part Number L6563A
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1194411-L6563A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6563A CAD Model

Description

The L6563A from STMicroelectronics is a state-of-the-art power factor correction (PFC) controller operating in Transition Mode (TM). It is specifically designed to build robust and compact PFC stages for a wide range of applications. The L6563A is an upgrade to the L6563, featuring the same functionality with additional improvements that enhance system performance, flexibility, and ease of use.

Key Features

  • Transition Mode (TM) Operation: Ensures high efficiency and low electromagnetic interference (EMI) across a wide load range.
  • Proprietary Multiplier Design: Provides low THD and precise input current shaping for excellent power factor correction.
  • Embedded Non-Dissipative Overcurrent Protection: Protects the system by limiting the operation in overcurrent conditions without the need for external components.
  • Two-Level OVP: The overvoltage protection (OVP) feature triggers an immediate shutdown when an overvoltage condition occurs, ensuring safety and preventing damage to the PFC stage.
  • Brownout Protection: The device senses the line voltage and provides a controlled shutdown procedure during brownout conditions, preventing unstable operation.

Applications

The L6563A is suitable for a variety of applications that require high power factor and low THD. These include:

  • LED lighting drivers
  • Flat-panel TV and monitor power supplies
  • High-efficiency AC-DC adapters
  • Power supplies for servers and telecom systems
  • Industrial power supplies

Benefits

With the L6563A, designers can create PFC stages that not only meet regulatory standards for power efficiency and quality but also offer enhanced protection features. The device's flexibility in handling different power levels and its robust design make it an excellent choice for a wide range of power supply designs. The L6563A's advanced features ensure a cost-effective solution with minimal external components, resulting in a reduced bill of materials and simplified design process.

You May Also Be Interested in

Texas Instruments
IC PFC CTL CCM ADJUSTABL 20TSSOP
Lowest to $1.6778
ON Semiconductor
POWER FACTOR CORRECTION / PFC IC
Lowest to $0.6722
Texas Instruments
IC POWER MANAGEMENT / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.4483
Texas Instruments
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us
Texas Instruments
IC PFC CTRLR TRANSITION SOT23-6 / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.2661
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Texas Instruments
IC PFC CTR AV CURR 200KHZ 16DIP
Lowest to $4.6325
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4548 $51.5508
50+ $2.0142 $100.7100
77+ $1.9513 $150.2501
106+ $1.8883 $200.1598
137+ $1.8254 $250.0798
184+ $1.6365 $301.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess