EN
  • EN
  • DE
  • IT

NCL2801CFADR2G

Part No NCL2801CFADR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CRM/DCM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Mode Critical Conduction (CRM), Discontinuous Conduction (DCM)
Frequency - Switching -
Current - Startup 10 µA
Voltage - Supply 10.5V ~ 27V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCL2801
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368338-NCL2801CFADR2G
Ultra Librarian 3D Model Ultra Librarian NCL2801CFADR2G CAD Model

Description

ON Semiconductor NCL2801CFADR2G Product Overview

The NCL2801CFADR2G is a high-performance, integrated circuit designed by ON Semiconductor, a leading name in the semiconductor industry. This product is part of ON Semiconductor's portfolio of power management solutions and is engineered to deliver efficient and reliable performance for a variety of applications.

The NCL2801CFADR2G is a primary-side regulated PWM controller which simplifies the design of low-power, isolated flyback power supplies. It is particularly well-suited for applications such as smart home devices, industrial controls, and auxiliary power supplies, where compact size and energy efficiency are crucial.

This IC features a wide input voltage range, making it versatile for use in multiple regions with varying power grid standards. The device integrates several protective features to ensure the longevity and reliability of the end product. These include over-voltage protection, over-current protection, and thermal shutdown. Additionally, the NCL2801CFADR2G boasts a low standby power consumption, which is essential for meeting modern energy-saving standards.

ON Semiconductor has designed the NCL2801CFADR2G with a focus on ease of use. The device requires minimal external components, thus reducing the overall bill of materials and simplifying the design process. Its high level of integration means that designers can achieve a compact power supply solution, freeing up space for other critical components within their products.

The NCL2801CFADR2G comes in a small footprint package, which is ideal for space-constrained applications. Its robust design ensures stable operation over a wide temperature range, which is a testament to ON Semiconductor's commitment to quality and reliability.

In conclusion, the NCL2801CFADR2G from ON Semiconductor is an excellent choice for designers looking to create efficient, reliable, and compact power solutions. With its integrated features and protections, it offers a high level of performance that meets the demands of today's energy-conscious and technologically advanced market.

You May Also Be Interested in

NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.5044
Texas Instruments
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Lowest to $2.1940
ON Semiconductor
IC PFC CTRLR CRM/DCM 8SOIC / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Lowest to $0.3064
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.9403
Texas Instruments
IC PFC CTRLR AVER 220KHZ 16TSSOP
Need more? Email Us
STMicroelectronics
DIGITAL COMBO MULTI-MODE PFC AND
Lowest to $1.2532
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC
Lowest to $6.9376
Texas Instruments
IC PFC CTR AV CURR 200KHZ 16DIP
Lowest to $5.1884

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2608 $50.8560
470+ $0.2140 $100.5800
725+ $0.2073 $150.2925
1,000+ $0.2006 $200.6000
1,290+ $0.1940 $250.2600
1,730+ $0.1739 $300.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess