EN
  • EN
  • DE
  • IT

LTC6803HG-4#PBF

Part No LTC6803HG-4#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description Battery Stack Monitor Li-Ion Automotive 44-Pin SSOP Tube / IC MONITOR BATT STACK MC 44-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Fault Protection Over/Under Voltage
Interface Serial
Operating Temperature Range -40°C ~ 125°C (TA)
Package 44-FSOP (0.209", 5.30mm Width)
Manufacturer Package 44-SSOP
Win Source Part Number 784389-LTC6803HG-4#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6803-4
Introduction Date February 03, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6803HG-4#PBF CAD Model

Description

Linear Technology LTC6803HG-4#PBF Multicell Battery Monitor

The LTC6803HG-4#PBF is a high-performance multicell battery stack monitor that plays a crucial role in the management and safety of rechargeable battery packs. Manufactured by Linear Technology, now part of Analog Devices, this integrated circuit is designed to measure up to 12 individual battery cells connected in series, making it an ideal solution for monitoring lithium-ion and lithium polymer batteries commonly used in electric vehicles, energy storage systems, and portable electronics.

Key Features

  • Cell Voltage Monitoring: Capable of measuring up to 12 series-connected battery cells with an accuracy of ±0.25% for precise battery management.
  • High Voltage Capability: Designed to tolerate up to 60V, making it suitable for monitoring high voltage battery packs.
  • Robust Communication: Features a reliable 1Mbps differential serial interface (isoSPI) for noise-immune communication between the battery monitor and the host controller.
  • Temperature Monitoring: Includes temperature sensing to monitor the thermal conditions of the battery pack, ensuring safe operation.
  • Compact Design: Available in a small, surface-mount package that conserves space on the printed circuit board.

Applications

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Backup Battery Systems
  • Grid Energy Storage
  • Uninterruptible Power Supplies (UPS)
  • Portable Power Tools

The LTC6803HG-4#PBF is engineered for long-term reliability and precision, offering a comprehensive solution for battery monitoring challenges. Its ability to operate over a wide temperature range and its built-in safety features, such as overvoltage and undervoltage detection, make it an indispensable component for any system requiring robust battery management.

For designers and engineers looking to implement advanced battery monitoring systems, the LTC6803HG-4#PBF offers a mix of high accuracy, ease of use, and integration flexibility. This product demonstrates Linear Technology's commitment to providing innovative solutions for complex power management requirements.

You May Also Be Interested in

Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $9.0941
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Maxim Integrated
IC BATT REGULATOR SMD / Battery IC
Lowest to $5.3294
Intersil
IC BATT AUTH MULTI 1-3C 8TDFN
Need more? Email Us
Texas Instruments
IC BATT MON MULTI 6-10C 30TSSOP
Lowest to $7.2729
Maxim Integrated
IC BATT / Battery IC
Lowest to $8.0501
Texas Instruments
PROTOTYPE
Lowest to $13.1723
Texas Instruments
IC BATT FUEL GAUGE LICOO2 12SON
Lowest to $4.0291
Texas Instruments
IC BATT MGMT ANALOG / Battery IC
Lowest to $8.1403

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.4612 $78.9224
4+ $32.3784 $129.5136
6+ $31.3666 $188.1996
8+ $30.3548 $242.8384
10+ $29.3430 $293.4300
13+ $26.3075 $341.9975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,420 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess