Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Mode Critical Conduction (CRM)
Current - Startup 250μA
Supply Voltage - Operating 12 V to 28 V
Temperature Range - Operating 0°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 022694-MC34262PG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC34262PG CAD Model

Description

ON Semiconductor MC34262PG Power Factor Controller

The ON Semiconductor MC34262PG is a versatile and highly efficient power factor controller designed for use in switch mode power supplies (SMPS) and other power conversion applications. This integrated circuit is specifically engineered to enhance power factor correction, which is crucial for reducing power consumption and improving the energy efficiency of electronic systems.

Key Features

  • Enhanced Power Factor Correction: The MC34262PG actively shapes the input current wave to align with the AC mains voltage, effectively minimizing reactive power and improving the power factor.
  • Versatile Operating Modes: This device supports both Continuous Conduction Mode (CCM) and Discontinuous Conduction Mode (DCM), providing flexibility for different power supply designs.
  • Integrated Protections: It includes built-in features such as overvoltage protection, undervoltage lockout, and a programmable soft-start function to ensure safe operation under various conditions.
  • Minimal External Components: The MC34262PG is designed to operate with minimal external components, which simplifies the design and reduces the overall bill of materials.

Applications

The MC34262PG is ideal for a wide range of applications where power efficiency is a priority. Common uses include:

  • AC-DC adapters for laptops and other portable devices
  • Power supplies for desktop computers and servers
  • Power supplies for telecommunication equipment
  • Industrial power systems

Technical Specifications

The device operates over a wide supply voltage range and is available in a PDIP-8 package. It has a fixed operating frequency and a typical startup current of 100 µA. The MC34262PG also features a totem pole output, which is capable of directly driving the gate of a power MOSFET.

In summary, the ON Semiconductor MC34262PG power factor controller is an excellent choice for designers looking to improve the energy efficiency and performance of their power supply units. Its integration of advanced features, along with its ability to reduce the number of external components, makes it a cost-effective and reliable solution for a variety of power management applications.

You May Also Be Interested in

Texas Instruments
IC PFC CTRLR AVERAGE CURR 8SOIC / Power Factor Correction Preregulator 0.25mA 82.5kHz 8-Pin SOIC T/R
Lowest to €3.2016
ECAD model for UC2853DTR
ON Semiconductor
IC PFC CONTROLLER CRM 8DIP / Power Factor Correction Controller 0.25mA 8-Pin PDIP Tube
Lowest to €0.3696
ECAD model for MC33262PG
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
ECAD model for FT821AA
Fairchild/ON Semiconductor
High Frequency Power Supply Controller
Need more? Email Us
ECAD model for ML4823IS
ON Semiconductor
IC PFC CTRLR CRM/DCM 8SOIC
Lowest to €0.8167
ECAD model for NCL2801CFADR2G
Texas Instruments
IC PFC/PWM COMB CTRLR 20SOIC / PWM CONTRLR 0.1mA 230kHz 20-Pin SOIC T/R
Lowest to €5.5924
ECAD model for UCC28511DWR
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16DIP
Need more? Email Us
ECAD model for ML4824CP1
ON Semiconductor
IC POWER FACTOR CONTROLLER 8SOIC
Need more? Email Us
ECAD model for MC33232DR2
Texas Instruments
IC PFC/PWM COMB CTRLR 20SOIC / PWM CONTRLR 0.1mA 230kHz 20-Pin SOIC T/R
Lowest to €5.7885
ECAD model for UCC28517DWR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ €1.8030 €46.8788
62+ €1.4794 €91.7219
96+ €1.4332 €137.5837
131+ €1.3869 €181.6893
170+ €1.3407 €227.9222
227+ €1.2021 €272.8658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 772 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention