EN
  • EN
  • DE

UC2853DTR

Part No UC2853DTR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 8SOIC / Power Factor Correction Preregulator 0.25mA 82.5kHz 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Mode Average Current
Frequency - Switching 56kHz ~ 94kHz
Current - Startup 250μA
Operating Supply Voltage 12 V ~ 40 V
Operating Temperature Range -25°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 798652-UC2853DTR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Family Name UC2853
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UC2853DTR CAD Model

Description

Product Overview: Texas Instruments UC2853DTR

The UC2853DTR by Texas Instruments is a high-performance, enhanced version of the UC3853 optimized for high-frequency, active power factor correction (PFC). It is designed to deliver low total harmonic distortion and high power factor, making it an ideal choice for applications requiring efficient power usage and compliance with regulatory standards for power quality.

Key Features

  • Advanced PFC Control: The UC2853DTR integrates features for precise power factor correction, ensuring that the power supplied is utilized effectively with minimal losses, leading to an improved power factor closer to unity.
  • High-Frequency Operation: Capable of operating at high frequencies, this device allows for smaller and lighter passive components, resulting in a more compact and cost-effective power supply design.
  • Low Start-Up Current: This device is engineered with a low start-up current, which reduces stress on the system during the power-up phase and enhances the overall reliability of the power supply.
  • Programmable Output Voltage: The UC2853DTR offers the flexibility to set the output voltage as required for different applications, providing versatility and adaptability in various power system designs.
  • Soft Overcurrent Protection: It includes a soft overcurrent feature that limits the current without abruptly shutting down the system, thereby protecting the circuit components from damage due to overcurrent conditions.

Applications

The UC2853DTR is suitable for a broad range of applications where efficient power conversion and management are critical. These include:

  • AC-DC power supplies for consumer electronics
  • Industrial power systems
  • Telecommunications equipment
  • Power supplies for servers and networking equipment

Product Specifications

Encapsulated in a surface-mount package, the UC2853DTR offers an operating temperature range of -40°C to +85°C, making it reliable in various environmental conditions. The device is available in tape and reel packaging, facilitating automated assembly processes for high-volume production.

With its combination of high-frequency operation, advanced control features, and robust protection mechanisms, the Texas Instruments UC2853DTR stands out as a sophisticated solution for power factor correction in modern electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
2A, 2000KHZ PDIP16
Lowest to $45.8576

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1479 $50.3664
39+ $2.5829 $100.7331
60+ $2.5022 $150.1320
83+ $2.4215 $200.9845
107+ $2.3408 $250.4656
143+ $2.0986 $300.0998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess